- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- Series
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Voltage - Isolation
- Voltage-Output 1
Attribute column
Manufacturer
Power Integrations DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO5125I-100 Power Integrations | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | - | -40°C~85°C | - | 2011 | ISO5125I (5W) | 4.72Lx1.85W x 1.75 H 120.0mmx47.0mmx44.5mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 5W | 1 | - | 15.2kV | 15.5V | 14.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VPX283UC320-02 Aegis Power Systems | 873 |
| - | - | Chassis Mount | 12V | -40°C ~ 85°C | Bulk | - | VPX283 | - | Active | - | Enclosed | ITE (Commercial) | 320W | 6 | 90% | 1000 V | 50V | 28V | 25A, 30.3A, 15A, 1.5A, 3A, 1.5A | - | 3.3V | - | 5V | -12V | - | - | ||
![]() VPX2703UC500-SA Aegis Power Systems | 934 |
| - | - | Chassis Mount | 12V | -40°C ~ 85°C | Bulk | - | VPX2703 | - | Active | - | Enclosed | ITE (Commercial) | 500W | 2 | 90% | 2000 V | 330V | 200V | 41.6A, 20A | - | 3.3V | - | - | - | - | - | ||
![]() VPX283UC320-01 Aegis Power Systems | 775 |
| - | - | Chassis Mount | 12V | -40°C ~ 85°C | Bulk | - | VPX283 | - | Active | - | Enclosed | ITE (Commercial) | 320W | 6 | 90% | 1000 V | 50V | 28V | 25A, 30.3A, 15A, 1.5A, 3A, 1.5A | - | 3.3V | - | 5V | -12V | - | - | ||
![]() VPX283UC640-SA Aegis Power Systems | 506 |
| - | - | Chassis Mount | 12V | -40°C ~ 75°C | Bulk | - | VPX283 | - | Active | - | Enclosed | ITE (Commercial) | 640W | 2 | 92% | 1000 V | 50V | 28V | 52A, 20A | - | 3.3V | - | - | - | - | - | ||
![]() VPX283UC320-SA Aegis Power Systems | 874 |
| - | - | Chassis Mount | 12V | -40°C ~ 85°C | Bulk | - | VPX283 | - | Active | - | Enclosed | ITE (Commercial) | 320W | 2 | 92% | 1000 V | 50V | 28V | 25.8A, 20A | - | 3.3V | - | - | - | - | - | ||
![]() VPX2703UC500-02 Aegis Power Systems | 827 |
| - | - | Chassis Mount | 12V | -40°C ~ 85°C | Bulk | - | VPX2703 | - | Active | - | Enclosed | ITE (Commercial) | 500W | 6 | 90% | 2000 V | 330V | 200V | 25A, 30.3A, 30A, 1A, 1A, 1A | - | 3.3V | - | 5V | 12V | - | - | ||
![]() VPX2703UC500-01 Aegis Power Systems | 790 |
| - | - | Chassis Mount | 12V | -40°C ~ 85°C | Bulk | - | VPX2703 | - | Active | - | Enclosed | ITE (Commercial) | 500W | 6 | 90% | 2000 V | 330V | 200V | 25A, 30.3A, 30A, 1A, 1A, 1A | - | 3.3V | - | 5V | -12V | - | - | ||
![]() VPX2703UC1K-SA Aegis Power Systems | 763 |
| - | - | Chassis Mount | 12V | -40°C ~ 85°C | Bulk | - | VPX2703 | - | Active | - | Enclosed | ITE (Commercial) | 1000W | 2 | 90% | 2000 V | 330V | 200V | 81.25A, 20A | - | 3.3V | - | - | - | - | - | ||
![]() ISO5125I-120 Power Integrations | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | 24.8V | -40°C~85°C | - | 2011 | ISO5125I (5W) | 4.72Lx1.85W x 1.75 H 120.0mmx47.0mmx44.5mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 5W | 1 | - | 18kV | 15.5V | 14.5V | - | 5W | - | 200mA | - | - | 44.5mm | Non-RoHS Compliant | ||
![]() ISO5125I-65 Power Integrations | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | - | -40°C~85°C | - | 2011 | ISO5125I (5W) | 4.72Lx1.85W x 1.75 H 120.0mmx47.0mmx44.5mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 5W | 1 | - | 10.2kV | 15.5V | 14.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISO5125I-45 Power Integrations | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | - | -40°C~85°C | - | 2011 | ISO5125I (5W) | 4.72Lx1.85W x 1.75 H 120.0mmx47.0mmx44.5mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 5W | 1 | - | 7.4kV | 15.5V | 14.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISO3116I-120 Power Integrations | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | - | -40°C~85°C | - | - | ISO3116I (3W) | - | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 3W | 1 | - | 12kV | 15.5V | 14.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISO3116I-100 Power Integrations | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | - | -40°C~85°C | - | - | ISO3116I (3W) | - | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 3W | 1 | - | 10kV | 15.5V | 14.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISO3116I-45 Power Integrations | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | - | -40°C~85°C | - | 2008 | ISO3116I (3W) | - | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 3W | 1 | - | 4.5kV | 15.5V | 14.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISO3116I-65 Power Integrations | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | - | -40°C~85°C | - | 2008 | ISO3116I (3W) | - | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 3W | 1 | - | 6.5kV | 15.5V | 14.5V | - | - | - | - | - | - | - | Non-RoHS Compliant |