- Current - Output (Max)
- Efficiency
- Mounting Type
- Number of Outputs
- Packaging
- Part Status
- Power (Watts)
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Voltage - Isolation
- Applications
Attribute column
Manufacturer
Power Integrations LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output | Topology | Dimming | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKB85W-2300-55-TN ERP Power, LLC | In Stock | - | - | Chassis Mount | - | - | 60950-1; UL 8750 | - | - | Bulk | - | - | Active | Constant Current | - | 85 W | Terminal Block | 1 | cULus, FCC | 90% | 2.2 kV | 277VAC | 120VAC | 2.3A | - | 10 ~ 55V | AC DC Converter | Analog | - | IP20 | ||
![]() JW030F-M OmniOn Power™ | In Stock | - | - | Through Hole | 9-DIP Module | OmniOn Power? | - | 3.3V | -40°C ~ 100°C | Bulk | JW030 (30W) | 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) | Obsolete | Isolated Module | ITE (Commercial) | 30 W | - | 1 | - | 75% | 1.5 kV | 75V | 36V | 6.5A | Enable, Active High | - | - | - | Remote On/Off, OCP, OVP | - |