- Connector Type
- Contact Finish Mating
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 350-80-108-01-899101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | - | Tin | 0.141 3.60mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 350 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | 8 | - | 2.54mm | - | 0.110 2.79mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | 1 | - | RECTANGULAR | - | FEMALE | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 830-10-050-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | - | Gold | 0.141 3.60mm | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 830 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | 1 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 2.0066mm | - | 0.087 2.20mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.937 inch | - | 0.126 3.20mm | Unshrouded | 1 | - | RECTANGULAR | 0.087 inch | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 832-10-006-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Polymer | Gold | 0.141 3.60mm | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 832 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | - | 4.2mm | 0.110 2.79mm | Board to Board | All | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.114 2.90mm | Unshrouded | 2 | - | - | - | - | - | Black | - | 3A | 0.394 10.00mm | 10000000000Ohm | 0.079 inch | 100V | 3A | 1400VAC V | 500 Cycles | - | 6mm | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 350-80-164-00-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Tin | 0.141 3.60mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 350 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | 1 | Male | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 2.54mm | - | 0.110 2.79mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 6.4 inch | - | 0.114 2.90mm | Unshrouded | 1 | - | RECTANGULAR | - | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | 500 Cycles | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 351-80-139-00-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Tin | 0.118 3.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 351 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 39 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.116 2.95mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | Unshrouded | - | - | - | - | - | 94V-0 | - | - | - | 0.575 14.60mm | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 499-10-272-10-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | - | Gold | 0.157 4.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 499 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 72 | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.200 5.08mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.6 inch | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | 10000000000Ohm | 0.1 inch | - | - | 1400VAC V | 500 Cycles | - | - | 9.8μin | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 802-10-010-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Polychlorinated | Gold | 0.191 4.85mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 802 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 2 | Male | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.110 2.79mm | Board to Board | All | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.121 3.08mm | Unshrouded | 2 | - | - | - | - | 94V-0 | Black | - | 3A | 0.438 11.12mm | - | 0.1 inch | 100V | 3A | 1400VAC V | 500 Cycles | - | 12.7mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 351-10-139-00-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | 0.118 3.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 351 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 39 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.116 2.95mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | Unshrouded | - | - | - | - | - | 94V-0 | - | - | - | 0.575 14.60mm | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 830-10-023-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | - | Gold | 0.141 3.60mm | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 830 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 23 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | 23 | - | 3.9878mm | - | 0.110 2.79mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | 2 | - | STAGGERED | 0.087 inch | - | - | - | - | - | - | - | 0.079 inch | - | - | - | 500 Cycles | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 850-10-010-40-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | Polychlorinated | Gold | 0.118 3.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Tray | 2012 | 850 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 10 | Right Angle | - | 9.9mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | 1 | - | RECTANGULAR | 0.086 inch | - | - | Black | - | 1A | - | - | 0.05 inch | 100V | 1A | - | - | - | 13.11mm | 9.8μin | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 890-18-003-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Square | Polyamide | Gold | 0.276 7.00mm | Brass | Polyamide (PA), Nylon, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 890 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | Male | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | Tin | - | - | - | 94V-0 | Black | - | 3A | 0.494 12.54mm | - | - | 100V | 3A | - | - | - | 7.62mm | 9.8μin | 10.0μin 0.25μm | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 892-70-022-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Square | Polyamide | Gold | 0.276 7.00mm | Brass | Polyamide (PA), Nylon, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2011 | 892 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 22 | 2 | Male | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | - | - | - | - | 94V-0 | Black | - | 3A | 0.494 12.54mm | 10000000000Ohm | 0.1 inch | 100V | 3A | 1400VAC V | 100 Cycles | 150V | 27.94mm | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 399-10-104-10-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Polychlorinated | Gold | 0.157 4.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 399 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 8.8mm | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | - | - | - | - | - | - | 0.126 3.20mm | Unshrouded | - | - | - | - | - | - | Black | - | - | - | - | - | 100V | 3A | - | - | - | 10.16mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 850-80-006-40-251101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | - | Tin | 0.118 3.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 850 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 6 | - | - | - | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | 1 | - | RECTANGULAR | 0.087 inch | - | - | - | 0.232 inch | - | - | - | 0.05 inch | - | - | - | 500 Cycles | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 351-80-154-00-005101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Tin | 0.118 3.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 351 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 54 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.116 2.95mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | Unshrouded | - | - | - | - | - | 94V-0 | - | - | - | 0.846 21.50mm | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 850-10-015-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Polychlorinated | Gold | 0.118 3.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 850 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 15 | 1 | Male | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 6.4mm | 0.087 2.20mm | Board to Board | All | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | - | RECTANGULAR | 0.087 inch | - | 94V-0 | Black | - | 1A | - | - | 0.05 inch | 100V | 1A | - | 500 Cycles | - | 19.46mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 350-10-117-00-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | 0.154 3.91mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 350 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 17 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | - | 0.112 2.85mm | Board to Board | All | 0.070 1.78mm | Black | ONE | UL | COMMERCIAL | - | - | 0.163 4.15mm | Unshrouded | 1 | - | RECTANGULAR | - | - | - | - | - | - | 0.475 12.07mm | - | 0.07 inch | - | - | - | - | - | - | 9.8μin | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 351-80-106-00-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Tin | 0.118 3.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 351 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 1 | Male | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.116 2.95mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | Unshrouded | 1 | - | RECTANGULAR | - | - | 94V-0 | - | 0.244 inch | - | 0.488 12.40mm | - | - | - | - | - | 500 Cycles | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 350-10-117-00-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | 0.134 3.39mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 350 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 17 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 2.54mm | - | 0.116 2.95mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.121 3.08mm | Unshrouded | 1 | - | RECTANGULAR | - | - | - | - | - | - | 0.416 10.57mm | - | - | - | - | - | 500 Cycles | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 892-70-028-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Square | - | Gold | 0.276 7.00mm | Brass | Polyamide (PA), Nylon, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 892 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 28 | 2 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.100 2.54mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.4 inch | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | - | - | - | - | 94V-0 | - | 0.1 inch | - | 0.494 12.54mm | 10000000000Ohm | 0.1 inch | - | - | 1400VAC V | 100 Cycles | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant |