- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 833-87-010-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~125°C | Bulk | 2010 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 10 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 10 | Straight | - | 4.2mm | 0.228 5.80mm | Board to Board | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | Tin | RECTANGULAR | 0.165 inch | - | Black | - | 3A | 10mOhm | - | 0.079 inch | 100V | 3A | POLARIZED HOUSING | 1400VAC V | 4.191 mm | 500 Cycles | - | - | - | - | 10mm | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 801-87-036-10-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 36 | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 2.54mm | 0.315 8.00mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | Black | - | 3A | 10mOhm | - | - | 100V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | 150V | - | - | - | 91.44mm | - | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 833-87-100-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 833 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 100 | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Right Angle | - | 7.85mm | 0.165 4.20mm | Board to Board | All | - | - | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | - | Tin | - | - | 94V-0 | Black | - | - | 10mOhm | - | - | 100V | 3A | - | - | - | - | - | - | - | - | 100mm | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 803-83-024-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2011 | 803 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 24 | 2 | Female | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | Tin | - | - | 94V-0 | Black | - | - | 10mOhm | - | - | 100V | 3A | - | - | - | - | - | - | - | - | 30.48mm | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 803-87-060-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 803 | - | yes | Active | 1 (Unlimited) | Solder | - | Socket | 60 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 851-87-014-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 14 | 1 | Female | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | - | - | - | 0.161 4.10mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | 0.091 2.30mm | - | Tin | - | 0.087 inch | 94V-0 | - | - | - | 20mOhm | - | 0.05 inch | - | - | - | 700VAC V | - | 500 Cycles | - | .5004 N | - | - | - | - | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 801-83-010-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 10 | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | - | - | 0.327 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 801-87-002-40-001191 Preci-Dip | In Stock | - | - | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Circular | Glass fibre | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150V | -55°C~125°C | Tube | 2010 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 2 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Right Angle | - | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | 5.08mm | 7mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 416-83-244-41-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 44 | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.354 9.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | - | 0.354 inch | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 310-87-115-01-640101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 15 | 1 | Female | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | 1 | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 801-83-030-10-173101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 30 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.276 7.00mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3 inch | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | - | 0.276 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 416-87-222-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 22 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.394 10.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.1 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | - | 1400VAC V | - | 500 Cycles | - | - | 1.0008 N | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 853-87-036-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 36 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.157 4.00mm | Board to Board | All | unknown | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.916 inch | 0.100 (2.54mm) | 0.094 2.40mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | 0.157 inch | - | - | 10000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | - | - | - | - | Flash | 0.094 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 410-83-339-01-640101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | SIL | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 39 | 3 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.125 3.18mm | 3 | Tin | RECTANGULAR | - | - | - | 0.165 inch | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | - | - | - | - | - | 29.5μin 0.75μm | 0.125 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 803-87-098-66-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 98 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.276 7.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.9 inch | 0.100 (2.54mm) | 0.150 3.81mm | 2 | Tin | RECTANGULAR | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | - | - | - | Flash | 0.149 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 410-83-354-01-640101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | SIL | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 54 | 3 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.8 inch | 0.100 (2.54mm) | 0.125 3.18mm | 3 | Tin | RECTANGULAR | - | - | - | 0.165 inch | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | - | - | - | 29.5μin 0.75μm | 0.125 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 853-87-012-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 12 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.157 4.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.316 inch | 0.100 (2.54mm) | 0.094 2.40mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | 0.157 inch | - | - | 10000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | - | - | - | - | Flash | 0.094 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 853-87-034-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 34 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.157 4.00mm | Board to Board | All | unknown | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.866 inch | 0.100 (2.54mm) | 0.094 2.40mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | 0.157 inch | - | - | 10000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | - | - | - | - | Flash | 0.094 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 853-87-010-30-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 10 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 10 | - | - | - | 0.203 5.16mm | Board to Board | All | unknown | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | - | - | - | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | 4.4958 mm | 500 Cycles | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 801-83-030-10-132101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | SIP | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 30 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | Black | - | 3A | 10mOhm | - | - | 100V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | 76.2mm | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant |