- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 801-83-036-65-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 36 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.6 inch | - | 0.110 2.79mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 861-83-033-40-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 861 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 33 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 33 | - | 0.087 2.20mm | Board to Board | All | - | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-252-41-008101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 52 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.472 12.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | - | 0.468 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-83-049-20-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | e3 | - | Active | 1 (Unlimited) | Solder | - | Socket | 49 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2mm | 0.087 2.20mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.858 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | 0.087 inch | 94V-0 | 0.22 inch | - | - | 0.079 inch | POLARIZED HOUSING | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 323-83-159-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 323 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 59 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.193 4.90mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5.9 inch | - | 0.510 12.95mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-87-049-40-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 49 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 49 | - | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-87-060-10-269101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 60 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3 inch | 0.100 (2.54mm) | 0.116 2.95mm | 2 | Tin | RECTANGULAR | - | - | 0.435 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | Flash | 0.116 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-048-66-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 48 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.8 inch | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-246-41-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 46 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.591 15.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | 0.591 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-150-41-009101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 50 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.512 13.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-244-41-004101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 44 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.866 22.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | 0.866 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-047-66-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 47 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.7 inch | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-149-41-009101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 49 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.512 13.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-045-10-173101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 45 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.5 inch | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 423-83-258-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 423 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 58 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.193 4.90mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.510 12.95mm | 2 | Tin | - | - | - | 0.193 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | 30μin | 29.5μin 0.75μm | 0.509 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-047-30-001101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 47 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 47 | 2mm | 0.228 5.80mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-87-054-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 54 | 2 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.165 4.20mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-264-41-009101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 64 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.512 13.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-162-41-009101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 62 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.512 13.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-050-65-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Socket | 50 | 1 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5 inch | - | 0.110 2.79mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | POLARIZED HOUSING | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant |