- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 805-83-087-10-229101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 805 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 87 | 3 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 5.08mm | 0.165 4.20mm | Board to Board | 30 | - | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | 2.9 inch | 0.200 (5.08mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | 0.165 inch | 10mOhm | 10000000000Ohm | 0.2 inch | POLARIZED HOUSING | 1400VAC V | 5.08 mm | 500 Cycles | - | - | 29.5μin 0.75μm | 0.126 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 801-87-048-40-001101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 48 | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 48 | 2.54mm | 0.100 2.54mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.8 inch | - | - | 1 | Tin | RECTANGULAR | - | - | 0.469 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 410-83-262-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 410 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 62 | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.125 3.18mm | 2 | Tin | RECTANGULAR | - | 94V-0 | 0.165 inch | - | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 423-83-244-41-001101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 423 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 44 | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.193 4.90mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.510 12.95mm | 2 | Tin | - | - | - | 0.193 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | 0.509 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 316-83-151-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 51 | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 399-83-153-10-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 399 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 53 | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 416-83-240-41-008101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 40 | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.472 12.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | - | 0.468 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 803-83-064-10-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 64 | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 316-83-152-41-011101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 52 | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.709 18.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 416-83-252-41-011101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 52 | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.709 18.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | 0.11 inch | - | 0.315 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 326-83-149-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 326 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Socket | 49 | 1 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.425 10.80mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.9 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | 94V-0 | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | 0.594 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 833-87-054-10-457101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 54 | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.409 10.40mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | Tin | RECTANGULAR | - | - | 0.409 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | Flash | 0.118 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 833-87-058-10-453101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 58 | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.315 8.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | 0.165 inch | - | 0.315 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 853-87-058-20-001101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 58 | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.128 3.25mm | Board to Board | All | unknown | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.466 inch | 0.050 (1.27mm) | 0.130 3.30mm | 2 | Tin | RECTANGULAR | - | - | - | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | Flash | 0.13 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 316-83-159-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 59 | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.591 15.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 416-83-248-41-004101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 48 | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.866 22.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | 0.866 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 851-87-034-30-136101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 34 | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 34 | 2.54mm | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | Tin | STAGGERED | 0.087 inch | - | 0.203 inch | 20mOhm | - | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | Board Guide | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 853-87-058-10-002101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 58 | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.157 4.00mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.466 inch | 0.100 (2.54mm) | 0.094 2.40mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | 0.157 inch | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | Flash | 0.094 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 861-83-040-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 861 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 40 | 1 | - | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | - | 0.098 2.50mm | Board to Board | All | - | 0.039 1.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 833-87-058-30-001101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 58 | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 58 | - | 0.228 5.80mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | Tin | RECTANGULAR | 0.165 inch | - | - | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | 4.191 mm | 500 Cycles | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant |