- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 805-83-069-10-001101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 805 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 69 | 3 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.272 6.91mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.122 3.10mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-83-162-41-105101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 62 | 1 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 62 | 2.54mm | 0.220 5.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 6.2 inch | - | - | 2 | Tin | STAGGERED | - | 94V-0 | 0.22 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-056-10-268101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 56 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.116 2.95mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5.6 inch | - | 0.108 2.75mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-83-042-10-287101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 42 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.453 11.50mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.654 inch | 0.079 (2.00mm) | 0.125 3.18mm | 2 | Tin | RECTANGULAR | 0.165 inch | - | 0.453 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-83-044-20-002101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 44 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.174 4.42mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.116 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 861-87-044-40-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 861 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 44 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 44 | - | 0.087 2.20mm | Board to Board | All | - | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-048-10-269101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 48 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.116 2.95mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-056-10-132101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 56 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-83-044-20-001101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 44 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.118 3.00mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 346-83-159-41-035101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 59 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.173 4.40mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5.9 inch | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-83-041-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 41 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 41 | 2mm | 0.228 5.80mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-154-41-009101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 54 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.512 13.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-83-048-10-002101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 48 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.157 4.00mm | Board to Board | All | unknown | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.094 2.40mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | 0.157 inch | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | 30μin | 29.5μin 0.75μm | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-054-10-268101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 54 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.116 2.95mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5.4 inch | - | 0.108 2.75mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-83-160-41-105101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 60 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 60 | 2.54mm | 0.220 5.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 6 inch | - | - | 2 | Tin | STAGGERED | - | 94V-0 | 0.22 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-87-048-20-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 48 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.174 4.42mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-056-10-004101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 56 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-016-10-216101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 16 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 1.476 37.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-161-41-001101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 61 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.591 15.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 410-83-384-01-640101 Preci-Dip | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 84 | 3 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.8 inch | 0.100 (2.54mm) | 0.125 3.18mm | 3 | Tin | RECTANGULAR | - | - | 0.165 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | 29.5μin 0.75μm | 0.125 inch | UL94 V-0 | ROHS3 Compliant |