- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 316-83-103-41-011101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 3 | 1 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.709 18.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-005-40-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 5 | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 5 | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | - | - | 0.279 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 346-83-104-41-035101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 4 | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.173 4.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-87-108-01-754101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 310 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Socket | 8 | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.122 3.10mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 346-83-104-41-036101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 4 | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.173 4.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.110 2.79mm | 1 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | 29μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-87-004-20-001101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | Circular | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~125°C | Bulk | 2010 | 833 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 2 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Right Angle | - | 7.6mm | 0.165 4.20mm | Board to Board | All | - | 3A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | - | Tin | - | - | Black | - | - | 10mOhm | - | - | 100V | 3A | - | - | - | 4mm | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-105-41-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 5 | 1 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.433 11.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 446-83-204-41-035101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 446 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 4 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.173 4.40mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.150 3.81mm | 2 | Tin | - | - | - | 0.173 inch | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | 0.15 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-005-10-173101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 5 | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.276 7.00mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 446-83-204-41-036101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 446 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 4 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.173 4.40mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | 2 | Tin | - | - | - | 0.173 inch | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1000VAC V | 500 Cycles | - | 30μin | 29.5μin 0.75μm | 0.11 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-004-20-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | - | 0.22 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-83-003-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 3 | 1 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 3 | - | - | - | 0.203 5.16mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-104-41-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 1 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.433 11.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 410-83-204-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SIL | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 4 | - | - | - | 0.220 5.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-87-004-10-002101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.157 4.00mm | Board to Board | All | unknown | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.116 inch | 0.100 (2.54mm) | 0.094 2.40mm | 2 | Tin | RECTANGULAR | - | - | 0.157 inch | - | - | 10000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-004-53-001101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Socket | 4 | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.503 12.78mm | 1 | Tin | RECTANGULAR | - | Black | - | 3A | 10mOhm | - | - | 100V | 3A | POLARIZED HOUSING | - | 500 Cycles | 10.16mm | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-204-41-002101 Preci-Dip | 38 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.433 11.00mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 861-87-003-40-001101 Preci-Dip | 252 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 861 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 3 | 1 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 3 | - | - | - | 0.087 2.20mm | Board to Board | All | - | - | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-87-109-01-754101 Preci-Dip | 38 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 310 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 9 | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.122 3.10mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-004-10-268101 Preci-Dip | 38 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.116 2.95mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.108 2.75mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant |