- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Withdrawl Force-Min | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 317-87-109-01-687101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 317 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 9 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.165 4.20mm | Board to Board | All | unknown | - | 0.070 1.78mm | Black | ONE | UL | COMMERCIAL | 0.63 inch | - | 0.125 3.18mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.07 inch | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 346-87-106-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 6 | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.173 4.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-004-65-001101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 803 | e3 | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 4 | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.276 7.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | - | Tin | - | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | 500 Cycles | - | .6116 N | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 317-87-107-41-022101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 317 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 7 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | - | 0.070 1.78mm | Black | ONE | UL | COMMERCIAL | 0.506 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | 0.098 inch | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | Flash | 0.348 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-83-004-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.157 4.00mm | Board to Board | All | unknown | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.116 inch | 0.100 (2.54mm) | 0.094 2.40mm | 2 | Tin | RECTANGULAR | - | - | - | 0.157 inch | - | - | 10000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-007-40-001101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 7 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 7 | - | 2.0066mm | - | 0.087 2.20mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | - | - | - | 0.28 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-010-30-480101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 10 | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 10 | Straight | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | - | - | Black | - | 3A | 10mOhm | - | - | 100V | 3A | POLARIZED HOUSING | - | 500 Cycles | - | - | 25.4mm | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-208-41-006101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | e3 | - | Active | 1 (Unlimited) | Solder | - | Socket | 8 | 2 | - | - | Push-Pull | NO | NO | NO | YES | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.236 6.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | 94V-0 | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-206-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 6 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.394 10.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.3 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | - | 1400VAC V | 500 Cycles | - | 1.0008 N | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-007-30-480101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 7 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 7 | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 8FM-78-0006-02-146 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 8FM | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 6 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 6 | - | 2.54mm | - | 0.096 2.44mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-87-113-01-640101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 13 | 1 | Female | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | 1 | Tin | - | - | 94V-0 | Black | - | 3A | 10mOhm | - | - | 100V | 3A | - | - | 500 Cycles | 150V | - | 33.02mm | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 499-87-208-10-003101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole, Right Angle | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150V | -55°C~125°C | Bulk | 2010 | 499 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 8 | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Right Angle | - | 8.14mm | 0.200 5.08mm | Board to Board | All | - | 3A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | 94V-0 | Black | - | 3A | 10mOhm | - | 0.1 inch | 100V | 1A | - | 1400VAC V | 500 Cycles | - | - | 10.16mm | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-008-10-268101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 8 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.116 2.95mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.108 2.75mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-010-30-002101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 10 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 10 | - | 5.08mm | - | 0.220 5.60mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | Tin | STAGGERED | - | - | - | 0.22 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-208-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 8 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.276 7.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | 0.11 inch | - | - | 0.315 inch | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | 5 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-208-41-007101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 8 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.394 10.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | - | 1400VAC V | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-83-004-10-457101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.409 10.40mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.157 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | Tin | RECTANGULAR | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-83-007-10-230101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 7 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.0066mm | - | 0.165 4.20mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.122 3.10mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 311-83-111-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 311 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 11 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.161 4.10mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.165 4.19mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant |