- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 801-83-007-20-442101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 5.08mm | - | 0.100 2.54mm | Board to Board | All | - | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | - | Tin | RECTANGULAR | - | - | 0.22 inch | - | - | 0.2 inch | - | - | POLAR PIN POSITION | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 311-87-115-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 311 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 15 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.161 4.10mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.165 4.19mm | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 316-83-107-41-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 7 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.354 9.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 316-87-109-41-012101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 9 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.354 9.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 416-87-206-41-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 6 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.472 12.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.3 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | Tin | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 346-87-108-41-035101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 8 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.173 4.40mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.150 3.81mm | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 801-83-007-10-101101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 5.08mm | - | 0.276 7.00mm | Board to Board | All | - | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | 0.2 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 317-87-108-01-687101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 317 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 8 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.165 4.20mm | Board to Board | All | unknown | 0.070 1.78mm | Black | ONE | UL | COMMERCIAL | 0.56 inch | - | 0.125 3.18mm | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | 0.07 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 833-87-004-64-001101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Socket | 4 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.165 4.20mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 316-83-107-41-006101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 7 | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.236 6.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | - | Tin | RECTANGULAR | - | 94V-0 | 0.236 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 851-83-004-30-001101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 4 | 1 | Female | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 4 | - | - | - | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 316-87-109-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 9 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | - | Tin | - | - | - | - | 10mOhm | - | - | 100V | 3A | - | - | - | - | - | 22.86mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 831-87-034-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 34 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.0066mm | - | 0.165 4.20mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.4 inch | - | 0.125 3.18mm | 1 | - | Tin | RECTANGULAR | 0.087 inch | - | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 801-87-024-10-005101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | yes | Active | 1 (Unlimited) | Solder | - | Socket | 24 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.118 3.00mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 317-83-120-01-687101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 317 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 20 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.165 4.20mm | Board to Board | All | unknown | 0.070 1.78mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | Tin | RECTANGULAR | 0.098 inch | - | - | - | - | 0.07 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 851-83-013-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 13 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.666 inch | - | 0.118 3.00mm | 1 | - | Tin | RECTANGULAR | 0.087 inch | - | 0.209 inch | 20mOhm | - | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 851-83-016-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 16 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | - | - | - | 0.161 4.10mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | 0.091 2.30mm | - | - | Tin | - | 0.087 inch | 94V-0 | - | 20mOhm | - | 0.05 inch | - | - | - | 700VAC V | - | 500 Cycles | .5004 N | - | 29μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 310-87-126-41-205101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 26 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 26 | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.6 inch | - | - | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 410-87-226-41-105101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SIL | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 26 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 26 | - | - | - | 0.220 5.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | 4.8006 mm | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 411-83-228-41-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 411 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 28 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.161 4.10mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.4 inch | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | Tin | - | - | - | 0.161 inch | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | 0.165 inch | UL94 V-0 | - | ROHS3 Compliant |