- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 416-83-266-41-006101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | e3 | - | Active | 1 (Unlimited) | Solder | - | Socket | 66 | 2 | - | Push-Pull | NO | NO | NO | YES | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.236 6.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.3 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | 94V-0 | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-270-41-012101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 70 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.354 9.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.5 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | 0.354 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-83-025-30-136101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 25 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 25 | 2.54mm | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | Tin | STAGGERED | 0.087 inch | - | 0.203 inch | 20mOhm | - | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | Board Guide | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-87-046-20-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 46 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | 0.087 inch | - | 0.209 inch | 20mOhm | - | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 855-87-051-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 855 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 51 | 3 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 1.27mm | 0.157 4.00mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.866 inch | 0.050 (1.27mm) | 0.094 2.40mm | 3 | Tin | RECTANGULAR | 0.174 inch | - | 0.157 inch | 20mOhm | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | 1.27 mm | 500 Cycles | - | - | - | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 805-87-093-10-012101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 805 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 93 | 3 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.125 3.18mm | 3 | Tin | RECTANGULAR | - | - | 0.165 inch | 10mOhm | - | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | - | - | Flash | 0.125 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-048-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 48 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.8 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | - | 0.327 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-146-41-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 46 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.512 13.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 861-83-032-40-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 861 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 32 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 32 | - | 0.087 2.20mm | Board to Board | All | - | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-159-41-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 59 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.512 13.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-87-064-10-273101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 64 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.110 2.79mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.122 3.10mm | 2 | Tin | RECTANGULAR | 0.165 inch | - | 0.11 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-87-042-10-287101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 42 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.453 11.50mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.654 inch | 0.079 (2.00mm) | 0.125 3.18mm | 2 | Tin | RECTANGULAR | 0.165 inch | - | 0.453 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-83-042-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 42 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.157 4.00mm | Board to Board | All | unknown | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.066 inch | 0.050 (1.27mm) | 0.094 2.40mm | 2 | Tin | RECTANGULAR | - | - | 0.157 inch | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 861-87-041-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 861 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 41 | 1 | LOW PROFILE | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | - | 0.098 2.50mm | Board to Board | All | - | 0.039 1.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-034-66-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 34 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.7 inch | 0.100 (2.54mm) | 0.150 3.81mm | 2 | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | 0.149 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-87-060-10-273101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 60 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.110 2.79mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.122 3.10mm | 2 | Tin | RECTANGULAR | 0.165 inch | - | 0.11 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 446-87-260-41-035101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 446 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 60 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.173 4.40mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3 inch | 0.100 (2.54mm) | 0.150 3.81mm | 2 | Tin | - | - | - | 0.173 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | Flash | 0.15 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-87-042-65-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | e3 | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 42 | 2 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | - | Tin | - | - | 94V-0 | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | 1.1954 N | .6116 N | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-032-66-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 32 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.150 3.81mm | 2 | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | 0.149 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 805-83-060-10-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2006 | 805 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 60 | 3 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2 inch | 0.100 (2.54mm) | 0.125 3.18mm | 3 | Tin | RECTANGULAR | - | - | 0.165 inch | 10mOhm | - | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | - | - | 29.5μin 0.75μm | 0.125 inch | UL94 V-0 | ROHS3 Compliant |