- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 851-87-011-30-136101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 11 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-132-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 32 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-83-012-10-457101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 12 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 0.409 10.40mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | Tin | RECTANGULAR | 0.154 inch | - | 0.409 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | 30μin | 29.5μin 0.75μm | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 326-83-114-41-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 326 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 14 | Black | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 2.54mm | - | - | 0.425 10.80mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-134-41-006101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 34 | - | 1 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 0.236 6.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.4 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | 94V-0 | 0.236 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-121-41-008101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 21 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 0.472 12.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-234-41-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | e3 | - | Active | 1 (Unlimited) | Solder | - | Socket | 34 | - | 2 | - | Push-Pull | NO | NO | NO | YES | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | 0.236 6.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.7 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | 94V-0 | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-83-132-01-754101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 32 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.2 inch | - | 0.122 3.10mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 500 Cycles | - | 29μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-041-10-001101 Preci-Dip | 9 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 41 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.0066mm | 0.165 4.20mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | 1 | Tin | RECTANGULAR | 0.087 inch | - | - | - | - | 0.079 inch | POLARIZED HOUSING | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-138-41-018101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 38 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-87-038-30-480101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 38 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 38 | - | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.9 inch | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | - | - | 0.165 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 399-87-140-10-003101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 399 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 40 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-111-41-013101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 11 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 1.299 33.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 315-87-157-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 315 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 57 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 2.54mm | 0.124 3.14mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5.7 inch | - | 0.107 2.71mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-025-30-002101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 25 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 25 | 5.08mm | 0.220 5.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.5 inch | - | - | 2 | Tin | STAGGERED | - | - | 0.22 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-232-41-012101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 32 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 0.354 9.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | 0.354 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-132-41-012101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 32 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 0.354 9.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-83-019-20-001101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | e3 | - | Active | 1 (Unlimited) | Solder | - | Socket | 19 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2mm | 0.087 2.20mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | 0.087 inch | 94V-0 | 0.22 inch | - | - | 0.079 inch | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-83-019-40-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 19 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 19 | 2.0066mm | 0.087 2.20mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | 0.087 inch | - | 0.28 inch | - | - | 0.079 inch | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-83-023-10-230101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 23 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.0066mm | 0.165 4.20mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.122 3.10mm | 1 | Tin | RECTANGULAR | 0.087 inch | - | - | - | - | 0.079 inch | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant |