- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 801-87-050-65-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Socket | 50 | 1 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5 inch | - | 0.110 2.79mm | 1 | - | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-037-65-410101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 37 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.7 inch | - | 0.110 2.79mm | 1 | - | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-87-052-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 52 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.157 4.00mm | Board to Board | All | unknown | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.316 inch | 0.100 (2.54mm) | 0.094 2.40mm | 2 | - | Tin | RECTANGULAR | 0.174 inch | - | 0.157 inch | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 499-87-266-10-003101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 499 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 66 | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.3 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | Tin | RECTANGULAR | - | 94V-0 | - | 10mOhm | - | 0.1 inch | - | 1400VAC V | - | 500 Cycles | - | 1.0008 N | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-250-41-011101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 50 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.709 18.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | Tin | RECTANGULAR | 0.11 inch | - | 0.315 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-270-41-006101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 70 | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | YES | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.236 6.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.5 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | Tin | - | - | 94V-0 | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-87-066-10-273101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 66 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.110 2.79mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.122 3.10mm | 2 | - | Tin | RECTANGULAR | 0.165 inch | - | 0.11 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-87-048-30-001101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 48 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 48 | - | 0.228 5.80mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.89 inch | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | 0.165 inch | - | - | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | 4.191 mm | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-87-048-40-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 48 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 48 | - | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 446-87-266-41-035101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 446 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 66 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.173 4.40mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.3 inch | 0.100 (2.54mm) | 0.150 3.81mm | 2 | - | Tin | - | - | - | 0.173 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | Flash | 0.15 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-161-41-009101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 61 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.512 13.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-041-64-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Socket | 41 | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.165 4.20mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | 41 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 805-83-048-10-132101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 805 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 48 | 3 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.118 3.00mm | 3 | - | Tin | RECTANGULAR | - | - | 0.276 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | 29.5μin 0.75μm | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-87-068-10-268101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 68 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.116 2.95mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.4 inch | 0.100 (2.54mm) | 0.108 2.75mm | 2 | - | Tin | RECTANGULAR | - | - | 0.116 inch | 10mOhm | 10000000000Ohm | 0.1 inch | - | 1400VAC V | - | 500 Cycles | 1.1954 N | .5838 N | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 346-83-154-41-035101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 54 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.173 4.40mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5.4 inch | - | 0.150 3.81mm | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-050-10-268101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 50 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.116 2.95mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5 inch | - | 0.108 2.75mm | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-83-040-30-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 40 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 40 | - | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 410-87-393-01-640101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 93 | 3 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.125 3.18mm | 3 | - | Tin | RECTANGULAR | - | - | 0.165 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | - | Flash | 0.125 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-232-41-004101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 32 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.866 22.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | Tin | RECTANGULAR | - | - | 0.866 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-87-042-30-001101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 42 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 42 | - | 0.228 5.80mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.654 inch | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | 0.165 inch | - | - | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | 4.191 mm | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant |