- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831-87-019-10-001101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 19 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.0066mm | - | 0.165 4.20mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | 1 | Tin | RECTANGULAR | 0.087 inch | - | - | - | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 805-83-009-10-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 805 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 9 | 3 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.312 7.92mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.121 3.08mm | 3 | Tin | RECTANGULAR | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | 29.5μin 0.75μm | 0.121 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-115-41-007101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 15 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.394 10.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 410-87-230-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 410 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 30 | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.125 3.18mm | 2 | Tin | RECTANGULAR | - | 94V-0 | Black | - | 3A | 10mOhm | 10000000000Ohm | 0.1 inch | 100V | 3A | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | 38.1mm | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 317-87-116-01-687101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 317 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 16 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.165 4.20mm | Board to Board | All | unknown | 0.070 1.78mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | 1 | Tin | RECTANGULAR | 0.098 inch | - | - | - | - | - | - | 0.07 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 399-83-114-10-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 399 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 14 | 1 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-119-41-006101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 19 | 1 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.236 6.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | 94V-0 | - | 0.236 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-83-111-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 11 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 11 | - | 2.54mm | - | 0.220 5.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | Tin | STAGGERED | - | 94V-0 | - | 0.22 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-210-41-011101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 10 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.709 18.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.5 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | 0.11 inch | - | - | 0.315 inch | - | - | - | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-117-41-003101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 17 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.315 8.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 415-83-218-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 415 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 18 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.124 3.14mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.9 inch | 0.100 (2.54mm) | 0.107 2.71mm | 2 | Tin | - | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | 0.107 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 805-87-012-10-005101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 805 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 12 | 3 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.331 8.40mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.116 2.95mm | 3 | Tin | RECTANGULAR | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-87-122-01-754101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 22 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.2 inch | - | 0.122 3.10mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-87-115-01-609101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 15 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 5.08mm | - | 0.165 4.20mm | Board to Board | All | - | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | 2.9 inch | - | 0.125 3.18mm | 1 | Tin | RECTANGULAR | - | 94V-0 | - | - | - | - | - | 0.2 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-113-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 13 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.315 8.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-106-41-013101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 6 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 1.299 33.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-83-008-20-002101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 8 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.174 4.42mm | Board to Board | All | unknown | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | - | - | 10000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 315-87-127-41-001101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 315 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 27 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 2.54mm | - | 0.124 3.14mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.7 inch | - | 0.107 2.71mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-007-65-410101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 7 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.110 2.79mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-016-10-230101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 16 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.165 4.20mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.122 3.10mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant |