- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831-87-022-10-242101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 22 | 1 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.0066mm | - | 0.179 4.55mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.122 3.10mm | 1 | Tin | RECTANGULAR | 0.087 inch | - | - | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 316-87-122-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 22 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.315 8.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 861-87-010-40-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 861 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 10 | 1 | Female | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | 10 | Right Angle | - | 6.3mm | 0.087 2.20mm | Board to Board | All | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | Black | - | 10mOhm | - | - | 100V | 1A | - | - | - | - | - | - | 11mm | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 426-83-208-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 426 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 8 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.661 16.80mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | - | 0.661 inch | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 851-87-013-40-252101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 13 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 13 | - | - | - | 0.087 2.20mm | Board to Board | All | unknown | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.666 inch | - | - | 1 | Tin | RECTANGULAR | 0.087 inch | - | - | 0.307 inch | 20mOhm | - | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 416-83-216-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 16 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.394 10.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | - | 1400VAC V | - | 500 Cycles | - | 1.0008 N | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 322-87-122-41-001101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 322 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 22 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.193 4.90mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.2 inch | - | 0.370 9.40mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | Flash | 0.37 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 410-83-318-01-640101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 18 | 3 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.6 inch | 0.100 (2.54mm) | 0.125 3.18mm | 3 | Tin | RECTANGULAR | - | - | - | 0.165 inch | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | - | - | 29.5μin 0.75μm | 0.125 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 803-87-022-10-132101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 22 | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.1 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | Tin | - | - | 94V-0 | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | - | 1400VAC V | - | 500 Cycles | - | 1.0008 N | - | - | Flash | 0.118 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 316-83-118-41-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 18 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.433 11.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 315-87-146-41-001101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 315 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 46 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 2.54mm | - | 0.124 3.14mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.6 inch | - | 0.107 2.71mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 851-87-019-10-001101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 19 | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | - | - | - | 0.161 4.10mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.966 inch | - | 0.091 2.30mm | - | Tin | - | 0.087 inch | 94V-0 | - | - | 20mOhm | - | 0.05 inch | - | - | - | 700VAC V | - | 500 Cycles | .5004 N | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 446-83-212-41-036101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 446 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 12 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.173 4.40mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.6 inch | 0.100 (2.54mm) | 0.110 2.79mm | 2 | Tin | - | - | - | - | 0.173 inch | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | 0.11 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 801-87-025-10-101101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 13 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 5.08mm | - | 0.276 7.00mm | Board to Board | All | - | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | 4.9 inch | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | - | 0.276 inch | - | - | 0.2 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 416-87-214-41-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 14 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.512 13.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 801-87-027-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 27 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 27 | - | 5.08mm | - | 0.339 8.61mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.7 inch | - | - | 2 | Tin | STAGGERED | - | - | - | 0.339 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 853-83-010-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 10 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.094 2.40mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | 0.157 inch | - | - | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | 0.094 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 803-83-008-65-410101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 8 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.110 2.79mm | 2 | Tin | RECTANGULAR | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | 0.094 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 416-87-206-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 6 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.3 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | 0.11 inch | - | - | 0.315 inch | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 5 Cycles | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 346-83-104-41-035101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 4 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.173 4.40mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant |