- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Withdrawl Force-Min | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 316-83-111-41-013101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 11 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 1.299 33.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 315-87-157-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 315 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 57 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 2.54mm | - | 0.124 3.14mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5.7 inch | - | 0.107 2.71mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-025-30-002101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 25 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 25 | - | 5.08mm | - | 0.220 5.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.5 inch | - | - | 2 | Tin | STAGGERED | - | - | 0.22 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-132-41-012101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 32 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.354 9.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-034-10-143101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 34 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.4 inch | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | 94V-0 | - | 0.276 inch | - | - | - | - | - | - | - | - | - | 500 Cycles | .5838 N | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-026-10-173101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 26 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.6 inch | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-025-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 25 | 1 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.5 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | - | 0.327 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-029-20-002101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 29 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.9 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | - | 0.22 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-128-41-003101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 28 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.315 8.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-015-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 15 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 15 | - | 2mm | - | 0.228 5.80mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-027-10-012101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 27 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.7 inch | - | 0.125 3.18mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-021-20-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 21 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | - | 0.22 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-025-10-173101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 25 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.5 inch | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-021-30-002101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 21 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 21 | - | 5.08mm | - | 0.220 5.60mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | Tin | STAGGERED | - | - | 0.22 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-025-30-001101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 25 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 25 | - | 5.08mm | - | 0.339 8.61mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.5 inch | - | - | 2 | Tin | STAGGERED | - | - | 0.339 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 311-83-130-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 311 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 30 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.161 4.10mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3 inch | - | 0.165 4.19mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 410-87-250-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 410 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 50 | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.125 3.18mm | 2 | Tin | RECTANGULAR | 94V-0 | Black | - | 3A | 10mOhm | 10000000000Ohm | 0.1 inch | 100V | 3A | POLARIZED HOUSING | 1400VAC V | - | - | - | 63.5mm | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 315-83-134-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 315 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 34 | 1 | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | - | 2.54mm | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.4 inch | - | 0.095 2.41mm | 1 | Tin | RECTANGULAR | 94V-0 | - | 0.095 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | 0.095 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-016-66-001101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 16 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 805-87-027-10-003101 Preci-Dip | 35 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 805 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 27 | 3 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.312 7.92mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.9 inch | 0.100 (2.54mm) | 0.121 3.08mm | 3 | Tin | RECTANGULAR | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | - | Flash | 0.121 inch | UL94 V-0 | ROHS3 Compliant |