- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 805-83-012-10-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 805 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 12 | 3 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.312 7.92mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.121 3.08mm | 3 | Tin | RECTANGULAR | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-117-41-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 17 | 1 | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.472 12.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 446-83-214-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 446 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 14 | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.173 4.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.150 3.81mm | 2 | Tin | - | - | - | - | 0.173 inch | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | 30μin | 29.5μin 0.75μm | 0.15 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-216-41-009101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 16 | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.512 13.00mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-87-008-30-051101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 8 | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 8 | - | - | - | 0.203 5.16mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | - | - | 10000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | Board Guide | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 322-87-121-41-001101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 322 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 21 | 1 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.193 4.90mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.370 9.40mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | Flash | 0.37 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-87-121-41-105101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 21 | 1 | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 21 | - | 2.54mm | - | 0.220 5.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | 2 | Tin | STAGGERED | - | 94V-0 | - | 0.22 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-010-66-001101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Socket | 10 | 2 | 8536.69.40.40 | Push-Pull | 150V | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | ONE | UL | 100V | COMMERCIAL | - | 0.100 (2.54mm) | 0.150 3.81mm | 2 | Tin | RECTANGULAR | - | - | - | - | 3A | 10mOhm | 10GOhm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | 12.7mm | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 346-87-119-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 19 | 1 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.173 4.40mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-012-20-001101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Circular | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~125°C | Bulk | 2010 | 831 | e3 | - | Active | 1 (Unlimited) | Solder | - | Socket | 12 | 1 | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Right Angle | - | 2.2mm | 0.087 2.20mm | Board to Board | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | 0.087 inch | 94V-0 | - | - | 3A | - | - | 0.079 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 24mm | 2.8mm | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 422-87-214-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 422 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 14 | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.193 4.90mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.370 9.40mm | 2 | Tin | - | - | - | - | 0.193 inch | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | Flash | 0.37 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-012-30-480101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 12 | 1 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | 12 | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-218-41-006101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 416 | e3 | - | Active | 1 (Unlimited) | Solder | - | Socket | 18 | 2 | - | Push-Pull | - | NO | NO | NO | YES | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.236 6.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.9 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | 94V-0 | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-017-10-143101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Socket | 17 | 1 | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.276 7.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | 94V-0 | - | 0.276 inch | - | - | - | - | - | - | - | - | - | 500 Cycles | .5838 N | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 315-83-118-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 315 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 18 | 1 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | 2.54mm | - | 0.124 3.14mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.107 2.71mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 346-87-113-41-035101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 13 | 1 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | 0.173 4.40mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-83-116-01-640101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 16 | 1 | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.165 4.20mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | 1 | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | - | 29μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-014-10-273101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 14 | 1 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | Straight | 2.0066mm | 2.2mm | 0.110 2.79mm | Board to Board | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.122 3.10mm | 1 | Tin | RECTANGULAR | 0.087 inch | - | Black | - | 3A | 10mOhm | - | 0.079 inch | 100V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 28mm | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-110-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 10 | 1 | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | - | 0.591 15.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-013-40-001101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 13 | 1 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | 13 | - | 2.0066mm | - | 0.087 2.20mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | 0.087 inch | - | - | 0.28 inch | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant |