- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 833-83-082-10-457101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | Socket | 82 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.409 10.40mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-83-078-10-287101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | Socket | 78 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.453 11.50mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.071 inch | 0.079 (2.00mm) | 0.125 3.18mm | 2 | Tin | RECTANGULAR | 0.165 inch | - | 0.453 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-83-082-20-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | Socket | 82 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.174 4.42mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-83-086-30-001101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | Socket | 86 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 86 | - | 0.228 5.80mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | Tin | RECTANGULAR | 0.165 inch | - | - | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | 4.191 mm | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-83-068-30-051101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | Socket | 68 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 68 | - | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.716 inch | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | 4.4958 mm | 500 Cycles | Board Guide | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-83-078-10-453101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | Socket | 78 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.315 8.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-83-098-30-001101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | Socket | 98 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 98 | - | 0.228 5.80mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.858 inch | 0.079 (2.00mm) | - | 2 | Tin | RECTANGULAR | 0.165 inch | - | - | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | 4.191 mm | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-83-070-30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | e3 | yes | Active | 1 (Unlimited) | Solder | Socket | 70 | 2 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 70 | - | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-090-10-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | Socket | 90 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.5 inch | 0.100 (2.54mm) | 0.114 2.90mm | 2 | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 100 Cycles | - | 30μin | 29.5μin 0.75μm | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-250-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | Socket | 50 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 1.299 33.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 855-83-141-20-001101 Preci-Dip | 24 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 855 | - | - | Active | 1 (Unlimited) | Solder | Socket | 141 | 3 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 1.27mm | 0.174 4.42mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | 0.126 3.20mm | 3 | Tin | RECTANGULAR | 0.174 inch | - | 0.297 inch | 20mOhm | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | 1.27 mm | 500 Cycles | - | - | 29.5μin 0.75μm | 0.126 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 855-83-117-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 855 | - | - | Active | 1 (Unlimited) | Solder | Socket | 117 | 3 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 1.27mm | 0.174 4.42mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.966 inch | 0.050 (1.27mm) | 0.126 3.20mm | 3 | Tin | RECTANGULAR | 0.174 inch | - | 0.297 inch | 20mOhm | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | 1.27 mm | 500 Cycles | - | - | 29.5μin 0.75μm | 0.126 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-87-062-10-216101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | Socket | 62 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 1.476 37.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.1 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | Tin | RECTANGULAR | - | - | 1.476 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-83-066-20-001101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | e3 | yes | Active | 1 (Unlimited) | Solder | Socket | 66 | 2 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.165 4.20mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-084-10-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | Socket | 84 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.312 7.92mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.121 3.08mm | 2 | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-163-41-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | Socket | 63 | 1 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.866 22.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-87-052-30-051101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | Socket | 52 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 52 | - | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.316 inch | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | 4.4958 mm | 500 Cycles | Board Guide | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-87-076-30-002101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | Socket | 76 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 76 | - | 0.203 5.16mm | Board to Board | All | unknown | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.916 inch | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | 4.4958 mm | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-264-41-013101 Preci-Dip | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | Socket | 64 | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 1.299 33.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 855-83-084-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 855 | - | - | Active | 1 (Unlimited) | Solder | Socket | 84 | 3 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 1.27mm | 0.174 4.42mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.416 inch | 0.050 (1.27mm) | 0.126 3.20mm | 3 | Tin | RECTANGULAR | 0.174 inch | - | 0.297 inch | 20mOhm | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | 1.27 mm | 500 Cycles | - | - | 29.5μin 0.75μm | 0.126 inch | UL94 V-0 | ROHS3 Compliant |