- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831-83-013-20-001101 Preci-Dip | 9 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 13 | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2mm | 0.087 2.20mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | 0.087 inch | 94V-0 | 0.22 inch | - | - | 0.079 inch | POLARIZED HOUSING | - | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 833-83-008-10-287101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 833 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 8 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.453 11.50mm | Board to Board | All | unknown | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.315 inch | 0.079 (2.00mm) | 0.125 3.18mm | 2 | Tin | RECTANGULAR | 0.165 inch | - | 0.453 inch | 10mOhm | 10000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 346-83-120-41-036101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 20 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.173 4.40mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2 inch | - | 0.110 2.79mm | 1 | Tin | - | - | - | - | - | - | - | - | - | - | 500 Cycles | 29μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-020-30-480101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 20 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 20 | - | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1 inch | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | - | - | 0.165 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 805-87-021-10-005101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 805 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 21 | 3 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.331 8.40mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.116 2.95mm | 3 | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-121-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 21 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.394 10.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-129-41-006101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 29 | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.236 6.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.9 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | 94V-0 | 0.236 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-010-10-249101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 10 | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.735 18.67mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.5 inch | 0.100 (2.54mm) | 0.096 2.43mm | 2 | Tin | RECTANGULAR | - | - | 0.774 inch | - | - | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | 30μin | 29.5μin 0.75μm | 0.096 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-019-10-268101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 19 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.116 2.95mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.108 2.75mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-014-10-005101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 14 | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | Tin | RECTANGULAR | - | - | 0.335 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | 500 Cycles | 30μin | 29.5μin 0.75μm | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 861-87-012-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 861 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 12 | 1 | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | - | 0.098 2.50mm | Board to Board | All | - | 0.039 1.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 861-87-011-40-001101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 861 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 11 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 11 | - | 0.087 2.20mm | Board to Board | All | - | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 415-83-226-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 415 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 26 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.124 3.14mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | 0.107 2.71mm | 2 | Tin | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | 30μin | 29.5μin 0.75μm | 0.107 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 855-83-012-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 855 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 12 | 3 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 1.27mm | 0.157 4.00mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.216 inch | 0.050 (1.27mm) | 0.094 2.40mm | 3 | Tin | RECTANGULAR | 0.174 inch | - | 0.157 inch | 20mOhm | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | 1.27 mm | 500 Cycles | - | 29.5μin 0.75μm | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 410-83-321-01-640101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 410 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 21 | 3 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.125 3.18mm | 3 | Tin | RECTANGULAR | - | - | 0.165 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | 29.5μin 0.75μm | 0.125 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-83-125-01-666101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 25 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.5 inch | - | 0.122 3.10mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | 500 Cycles | 29μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-125-41-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 25 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.354 9.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-214-41-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 14 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.866 22.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | 0.866 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-015-10-173101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 15 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | 1 | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-83-022-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 22 | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant |