- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Withdrawl Force-Min | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 399-87-152-10-003101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 399 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 52 | 1 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 853-87-026-30-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 853 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 26 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 26 | - | 0.203 5.16mm | Board to Board | All | unknown | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.666 inch | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | 0.174 inch | - | - | - | 10000000000Ohm | 0.05 inch | POLARIZED HOUSING | 700VAC V | 4.4958 mm | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-242-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 42 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.394 10.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | - | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | 1400VAC V | - | 500 Cycles | 1.0008 N | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-063-20-442101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 32 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 5.08mm | 0.100 2.54mm | Board to Board | All | - | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | - | 0.22 inch | - | - | 0.2 inch | POLAR PIN POSITION | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 399-83-135-10-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 399 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 35 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-136-41-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 36 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.236 6.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.6 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | 94V-0 | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-033-40-001101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 33 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 33 | 2.0066mm | 0.087 2.20mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 2.598 inch | - | - | 1 | Tin | RECTANGULAR | 0.087 inch | - | 0.28 inch | - | - | 0.079 inch | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-049-20-101101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 25 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 5.08mm | 0.100 2.54mm | Board to Board | All | unknown | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | 9.706 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | - | - | 0.327 inch | - | - | 0.2 inch | POLAR PIN POSITION | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-033-20-001101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | e3 | - | Active | 1 (Unlimited) | Solder | - | Socket | 33 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2mm | 0.087 2.20mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 2.598 inch | - | 0.126 3.20mm | 1 | Tin | RECTANGULAR | 0.087 inch | 94V-0 | 0.22 inch | - | - | 0.079 inch | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-031-30-001101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 31 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 31 | 5.08mm | 0.339 8.61mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | Tin | STAGGERED | - | - | 0.339 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-83-131-41-105101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 31 | 1 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 31 | 2.54mm | 0.220 5.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | Tin | STAGGERED | - | 94V-0 | 0.22 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 805-87-036-10-005101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 805 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 36 | 3 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.331 8.40mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.2 inch | 0.100 (2.54mm) | 0.116 2.95mm | 3 | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 500 Cycles | - | - | - | Flash | 0.121 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-87-016-10-132101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 16 | 2 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | Tin | - | - | 94V-0 | - | 10mOhm | 10000000000Ohm | 0.1 inch | - | 1400VAC V | - | 500 Cycles | 1.0008 N | - | - | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-014-40-001101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 14 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 14 | 2.0066mm | 0.087 2.20mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | 1 | Tin | RECTANGULAR | 0.087 inch | - | 0.28 inch | - | - | 0.079 inch | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-83-210-41-001101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 10 | 2 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.591 15.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.5 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | Tin | RECTANGULAR | - | - | 0.591 inch | - | - | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-87-117-01-609101 Preci-Dip | 26 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 17 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 5.08mm | 0.165 4.20mm | Board to Board | All | - | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | 3.3 inch | - | 0.125 3.18mm | 1 | Tin | RECTANGULAR | - | 94V-0 | - | - | - | 0.2 inch | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-83-009-40-001101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 9 | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | 9 | - | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-83-006-30-136101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 6 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 6 | 2.54mm | 0.203 5.16mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | Tin | STAGGERED | 0.087 inch | - | 0.203 inch | 20mOhm | - | 0.05 inch | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | Board Guide | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 346-87-115-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 346 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 15 | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.173 4.40mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.150 3.81mm | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 446-83-212-41-035101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 446 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Socket | 12 | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.173 4.40mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.6 inch | 0.100 (2.54mm) | 0.150 3.81mm | 2 | Tin | - | - | - | 0.173 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | 30μin | 29.5μin 0.75μm | 0.15 inch | UL94 V-0 | ROHS3 Compliant |