- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Withdrawl Force-Min | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 310-87-124-41-205101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 24 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 24 | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.4 inch | - | - | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 317-83-115-41-022101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 317 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 15 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.335 8.51mm | Board to Board | All | - | 0.070 1.78mm | Black | ONE | UL | COMMERCIAL | - | - | 0.126 3.20mm | 1 | - | Tin | RECTANGULAR | 0.098 inch | - | - | - | - | 0.07 inch | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | 0.348 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 414-83-230-41-134101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 414 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 30 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 30 | - | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3 inch | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | - | 0.165 inch | - | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-83-016-10-273101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 16 | 1 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.0066mm | 0.110 2.79mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.122 3.10mm | 1 | - | Tin | RECTANGULAR | 0.087 inch | - | - | - | - | 0.079 inch | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-87-143-41-001101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 43 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.165 4.20mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.3 inch | - | 0.125 3.18mm | 1 | - | Tin | RECTANGULAR | - | 94V-0 | - | - | - | - | - | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 310-87-123-41-205101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 310 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 23 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 23 | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.3 inch | - | - | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-87-128-41-018101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 28 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 851-87-015-20-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 15 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.766 inch | - | 0.118 3.00mm | 1 | - | Tin | RECTANGULAR | 0.087 inch | - | 0.209 inch | 20mOhm | - | 0.05 inch | POLARIZED HOUSING | 700VAC V | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-023-10-268101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 23 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.116 2.95mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.3 inch | - | 0.108 2.75mm | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-125-41-006101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 25 | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.236 6.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.5 inch | - | 0.126 3.20mm | 1 | - | Tin | RECTANGULAR | - | 94V-0 | 0.236 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-026-10-143101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Socket | 26 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.6 inch | - | 0.118 3.00mm | 1 | - | Tin | RECTANGULAR | - | 94V-0 | 0.276 inch | - | - | - | - | - | 500 Cycles | .5838 N | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-218-41-009101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 18 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.512 13.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.9 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | Tin | RECTANGULAR | - | - | - | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 831-87-012-64-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | -55°C~125°C | Bulk | 2012 | 831 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Socket | 12 | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.165 4.20mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.098 2.50mm | - | 12 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-87-014-53-001101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 14 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.503 12.78mm | 1 | - | Tin | RECTANGULAR | - | - | 0.276 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | Flash | 0.503 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 416-87-216-41-001101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 416 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 16 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.591 15.00mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | Tin | RECTANGULAR | - | - | 0.591 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 316-83-117-41-012101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 17 | 1 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.354 9.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.126 3.20mm | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 801-83-015-30-001101 Preci-Dip | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 15 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | 15 | 5.08mm | 0.339 8.61mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | 2 | - | Tin | STAGGERED | - | - | 0.339 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 311-87-136-41-001101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 311 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 36 | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | 0.161 4.10mm | Board to Board | All | unknown | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.6 inch | - | 0.165 4.19mm | 1 | - | Tin | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 803-87-018-30-001101 Preci-Dip | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 803 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 18 | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 18 | - | 0.339 8.61mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 423-83-214-41-001101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | 423 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Socket | 14 | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.193 4.90mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.510 12.95mm | 2 | - | Tin | - | - | - | 0.193 inch | 10mOhm | 10000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 500 Cycles | - | 30μin | 29.5μin 0.75μm | 0.509 inch | UL94 V-0 | ROHS3 Compliant |