- Color
- Connector Type
- Contact Finish
- Contact Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- Pitch
- Published
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Contact Type | Pitch | Total Number of Contacts | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Dielectric Withstanding Voltage | Durability | Device Socket Type | Contact Finish Thickness | Plating Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 470-80-206-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 6 | Black | 2 | - | - | Turret | 0.100 2.54mm | 6 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | ||
![]() 363-10-102-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 363 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 2 | Black | 1 | - | - | Slotted | 0.100 2.54mm | 2 | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | - | MALE | - | 3A | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | ROHS3 Compliant | ||
![]() 370-80-107-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 7 | Black | 1 | - | - | Turret | 0.100 2.54mm | 7 | - | ONE | UL | Tin | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 151-10-304-00-005101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 4 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 170-10-304-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 170 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 4 | Black | 2 | - | - | Turret | 0.100 2.54mm | 4 | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | 2 | - | RECTANGULAR | 0.398 inch | - | - | 1A | - | 10000000000Ohm | 0.300 (7.62mm) | - | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 150-80-310-00-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 10 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | 10 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | IC SOCKET | - | - | ROHS3 Compliant | ||
![]() 180-80-306-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 180 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 6 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 6 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.398 inch | FEMALE | 0.11 inch | 1A | - | 10000000000Ohm | 0.300 (7.62mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | ||
![]() 370-80-109-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 9 | Black | 1 | - | - | Turret | 0.100 2.54mm | 9 | - | ONE | UL | Tin | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 370-80-110-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 10 | Black | 1 | - | - | Turret | 0.100 2.54mm | 10 | - | ONE | UL | Tin | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 151-80-304-00-016101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 4 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-312-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 12 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | 12 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | IC SOCKET | - | - | ROHS3 Compliant | ||
![]() 151-10-306-00-004101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 6 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 150-80-312-00-018101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 12 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | 12 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | IC SOCKET | - | - | ROHS3 Compliant | ||
![]() 470-80-210-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 10 | Black | 2 | - | - | Turret | 0.100 2.54mm | 10 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 3A | - | - | 0.100 (2.54mm) | 1400VAC V | - | - | - | - | ROHS3 Compliant | ||
![]() 363-10-103-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 363 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 3 | Black | 1 | - | - | Slotted | 0.100 2.54mm | 3 | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | - | MALE | - | 3A | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | ROHS3 Compliant | ||
![]() 150-V3-306-00-106161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | -55°C | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 6 | Black | 2 | STANDARD: UL 94V-0 | - | Male Pin | 0.100 2.54mm | - | 1A | - | - | Gold | - | - | - | 6 | RECTANGULAR | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.300 (7.62mm) | 1400VAC V | - | IC SOCKET | 29.5μin 0.75μm | - | ROHS3 Compliant | ||
![]() 150-10-310-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 10 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | IC SOCKET | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 150-10-308-00-106101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 8 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | 10000000000Ohm | 0.300 (7.62mm) | 1400VAC V | - | IC SOCKET | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 151-10-308-00-003101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 8 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 151-80-310-00-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 10 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | ROHS3 Compliant |