- Color
- Connector Type
- Contact Finish
- Contact Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- Pitch
- Published
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Contact Type | Pitch | Total Number of Contacts | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Polarization Key | Dielectric Withstanding Voltage | Durability | Device Socket Type | Contact Finish Thickness | Plating Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 470-80-254-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 54 | Black | 2 | - | - | Turret | 0.100 2.54mm | 54 | - | ONE | UL | Tin | COMMERCIAL | 2 | - | RECTANGULAR | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | ||
![]() 151-80-640-00-005101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 40 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 460-80-236-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 460 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 36 | Black | 2 | - | - | Slotted | 0.100 2.54mm | 36 | - | ONE | UL | Tin | COMMERCIAL | - | - | RECTANGULAR | MALE | 0.11 inch | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | POLARIZED HOUSING | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | ||
![]() 370-80-154-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 54 | Black | 1 | - | - | Turret | 0.100 2.54mm | 54 | - | ONE | UL | Tin | COMMERCIAL | 1 | - | RECTANGULAR | - | - | 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 151-80-422-00-016101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 22 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.400 (10.16mm) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 151-10-628-00-005101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 28 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 360-80-139-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 39 | Black | 1 | - | - | Slotted | 0.100 2.54mm | 39 | - | ONE | UL | Tin | COMMERCIAL | 1 | - | - | MALE | - | 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 370-80-156-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 56 | Black | 1 | - | - | Turret | 0.100 2.54mm | 56 | - | ONE | UL | Tin | COMMERCIAL | 1 | - | RECTANGULAR | - | - | 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 370-10-135-00-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 35 | Black | 1 | - | - | Turret | 0.100 2.54mm | 35 | - | ONE | UL | Gold | COMMERCIAL | 1 | - | RECTANGULAR | - | - | 3A | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 150-80-448-00-012101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | - | - | - | -55°C | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 48 | Black | 2 | - | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | 1A | - | - | Tin | - | - | 48 | - | - | 0.157 inch | - | - | 10000000000Ohm | 0.400 (10.16mm) | - | 1400VAC V | - | IC SOCKET | - | - | ROHS3 Compliant | ||
![]() 151-80-642-00-005101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 42 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-10-950-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 50 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | - | Gold | - | - | 50 | - | - | - | - | - | - | 0.900 (22.86mm) | - | - | - | IC SOCKET | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 383-10-118-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 383 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 18 | Black | 1 | - | - | Solder Cup | 0.100 2.54mm | 18 | - | ONE | - | Gold | COMMERCIAL | 1 | - | RECTANGULAR | MALE | - | 3A | - | - | - | POLARIZED HOUSING | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 470-80-258-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 58 | Black | 2 | - | - | Turret | 0.100 2.54mm | 58 | - | ONE | UL | Tin | COMMERCIAL | 2 | - | RECTANGULAR | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | ||
![]() 473-10-226-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 473 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 26 | Black | 2 | - | - | Turret | 0.100 2.54mm | 26 | - | ONE | UL | Gold | COMMERCIAL | 2 | - | RECTANGULAR | MALE | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 150-10-648-00-018101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 48 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | - | Gold | - | - | 48 | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | IC SOCKET | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 151-80-420-00-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 20 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.400 (10.16mm) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 460-10-226-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 460 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 26 | Black | 2 | - | - | Slotted | 0.100 2.54mm | 26 | - | ONE | UL | Gold | COMMERCIAL | - | - | RECTANGULAR | MALE | 0.11 inch | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | POLARIZED HOUSING | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 373-10-126-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 373 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 26 | Black | 1 | - | - | Turret | 0.100 2.54mm | 26 | - | ONE | UL | Gold | COMMERCIAL | 1 | - | RECTANGULAR | MALE | - | 3A | - | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | ROHS3 Compliant | ||
![]() 151-80-424-00-016101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 24 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.400 (10.16mm) | - | - | - | - | - | - | ROHS3 Compliant |