- Color
- Connector Type
- Contact Finish
- Contact Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- Pitch
- Published
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Contact Type | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Dielectric Withstanding Voltage | Durability | Device Socket Type | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150-V3-306-00-106101 Preci-Dip | 31 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 6 | - | - | Black | 2 | - | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | - | - | 6 | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.300 (7.62mm) | 1400VAC V | - | IC SOCKET | - | - | 29.5μin 0.75μm | - | - | ROHS3 Compliant | ||
![]() 150-10-320-01-899161 Preci-Dip | 31 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | BRASS | - | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 20 | - | - | Black | 2 | - | - | - | - | Male Pin | 0.100 2.54mm | 20 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1 inch | 2 | - | RECTANGULAR | 0.398 inch | - | - | 1A | - | - | 0.300 (7.62mm) | 1400VAC V | 100 Cycles | - | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 480-10-232-00-001101 Preci-Dip | 48 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 32 | - | - | Black | 2 | - | - | - | - | Solder Cup | 0.100 2.54mm | 32 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 480-80-256-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 56 | - | - | Black | 2 | - | - | - | - | Solder Cup | 0.100 2.54mm | 56 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 480-80-262-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 62 | - | - | Black | 2 | - | - | - | - | Solder Cup | 0.100 2.54mm | 62 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 480-10-248-00-001101 Preci-Dip | 44 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 48 | - | - | Black | 2 | - | - | - | - | Solder Cup | 0.100 2.54mm | 48 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 480-10-256-00-001101 Preci-Dip | 44 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 56 | - | - | Black | 2 | - | - | - | - | Solder Cup | 0.100 2.54mm | 56 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 480-80-272-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 72 | - | - | Black | 2 | - | - | - | - | Solder Cup | 0.100 2.54mm | 72 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-10-624-01-899161 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | - | - | - | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 24 | - | - | Black | 2 | - | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 480-10-230-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 30 | - | - | Black | 2 | - | - | - | - | Solder Cup | 0.100 2.54mm | 30 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 150-V3-304-00-106101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 4 | - | - | Black | 2 | - | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | - | - | 4 | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.300 (7.62mm) | - | - | IC SOCKET | - | - | 29.5μin 0.75μm | - | - | ROHS3 Compliant | ||
![]() 150-80-312-01-899191 Preci-Dip | 31 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 12 | - | - | Black | 2 | - | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 380-80-132-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 380 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 32 | - | - | Black | 1 | - | - | - | - | Solder Cup | 0.100 2.54mm | 32 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | MALE | - | 3A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-308-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | Brass | Polychlorinated | - | Tube | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 8 | 125°C | -55°C | Black | 2 | Male | STANDARD: UL 94V-0 | - | 150V | Male Pin | 0.100 2.54mm | - | Straight | 10.1mm | 1A | - | - | Tin | 100V | - | - | - | 8 | - | - | - | - | - | - | 10GOhm | 0.300 (7.62mm) | - | - | IC SOCKET | 10.1mm | - | - | - | No | ROHS3 Compliant | ||
![]() 150-10-624-00-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | Polyamide | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Male Pin | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | - | - | 24 | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | IC SOCKET | 30.4mm | 17.7mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 180-10-316-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 180 | e4 | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 16 | - | - | Black | 2 | - | - | - | - | Solder Cup | 0.100 2.54mm | 16 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.398 inch | FEMALE | 0.11 inch | 1A | - | 10000000000Ohm | 0.300 (7.62mm) | 1400VAC V | 100 Cycles | - | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 150-80-628-00-018101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | 28 | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | IC SOCKET | - | - | - | - | - | ROHS3 Compliant | ||
![]() 170-80-636-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 170 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 36 | - | - | Black | 2 | - | - | - | - | Turret | 0.100 2.54mm | 36 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 1.797 inch | 2 | - | RECTANGULAR | 0.697 inch | - | - | 1A | - | 10000000000Ohm | 0.600 (15.24mm) | 1400VAC V | 100 Cycles | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-650-00-018101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 50 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | 50 | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | IC SOCKET | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-636-00-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 36 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | 36 | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | IC SOCKET | - | - | - | - | - | ROHS3 Compliant |