- Color
- Connector Type
- Contact Finish
- Contact Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- Pitch
- Published
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Contact Type | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Device Socket Type | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150-10-314-01-899191 Preci-Dip | 44 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 14 | - | - | Black | 2 | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 150-80-328-00-106191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | 28 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | IC SOCKET | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-10-324-00-106191 Preci-Dip | 31 |
| - | 10 Weeks | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | IC SOCKET | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 360-80-104-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 4 | - | - | Black | 1 | Female | - | - | Slotted | 0.100 2.54mm | - | - | - | - | ONE | UL | Tin | COMMERCIAL | 1 | 104 | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() 151-80-304-00-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 4 | - | - | Black | 2 | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 360-80-120-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Polychlorinated | Brass | - | - | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 20 | 125°C | -55°C | Black | 1 | - | - | - | Slotted | 0.100 2.54mm | 20 | Straight | 2.54mm | - | ONE | UL | Tin | COMMERCIAL | 1 | - | - | - | MALE | - | 3A | 10mOhm | - | - | 100V | 3A | - | - | - | - | 50.8mm | - | - | - | - | ROHS3 Compliant | ||
![]() 360-80-102-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 2 | - | - | Black | 1 | - | - | 8536.69.40.40 | Slotted | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Tin | COMMERCIAL | 1 | - | - | - | MALE | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 160-10-636-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 160 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 36 | - | - | Black | 2 | - | - | - | Slotted | 0.100 2.54mm | 36 | - | - | - | ONE | UL | Gold | COMMERCIAL | 2 | - | RECTANGULAR | 0.398 inch | - | 0.137 inch | 1A | - | - | 0.600 (15.24mm) | - | - | - | 1400VAC V | 100 Cycles | - | - | 10.0μin 0.25μm | 10μin | 0.156 inch | - | ROHS3 Compliant | ||
![]() 151-80-318-00-005101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 18 | - | - | Black | 2 | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 380-10-113-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Polychlorinated | Brass | - | - | Bulk | 2012 | 380 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 13 | 125°C | -55°C | Black | 1 | - | - | 8536.69.40.40 | Solder Cup | 0.100 2.54mm | 13 | Straight | 2.54mm | - | ONE | UL | Gold | COMMERCIAL | 1 | - | RECTANGULAR | - | MALE | - | 3A | 10mOhm | - | - | 100V | 3A | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 150-80-318-00-106101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 18 | - | - | Black | 2 | - | - | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | 1A | - | - | Tin | - | - | 18 | - | - | - | - | - | - | 10000000000Ohm | 0.300 (7.62mm) | - | - | - | 1400VAC V | - | IC SOCKET | - | - | - | - | - | ROHS3 Compliant | ||
![]() 460-80-262-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 460 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 62 | - | - | Black | 2 | - | - | - | Slotted | 0.100 2.54mm | 62 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | - | RECTANGULAR | - | MALE | 0.11 inch | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | POLARIZED HOUSING | 1400VAC V | 100 Cycles | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 360-80-164-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 64 | - | - | Black | 1 | - | - | - | Slotted | 0.100 2.54mm | 64 | - | - | - | ONE | UL | Tin | COMMERCIAL | 1 | - | - | - | MALE | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 383-10-142-00-001101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 383 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 42 | - | - | Black | 1 | - | - | - | Solder Cup | 0.100 2.54mm | 42 | - | - | - | ONE | - | Gold | COMMERCIAL | 1 | - | RECTANGULAR | - | MALE | - | 3A | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 460-10-270-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 460 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 70 | - | - | Black | 2 | - | - | - | Slotted | 0.100 2.54mm | 70 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | RECTANGULAR | - | MALE | 0.11 inch | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | POLARIZED HOUSING | 1400VAC V | 100 Cycles | - | - | 10.0μin 0.25μm | 10μin | - | - | ROHS3 Compliant | ||
![]() 383-10-155-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | - | Bulk | 2012 | 383 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 55 | - | - | Black | 1 | - | - | - | Solder Cup | 0.100 2.54mm | 55 | - | - | - | ONE | - | Gold | COMMERCIAL | 1 | - | RECTANGULAR | - | MALE | - | 3A | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 460-80-244-00-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 460 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 44 | - | - | Black | 2 | - | - | - | Slotted | 0.100 2.54mm | 44 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | - | RECTANGULAR | - | MALE | 0.11 inch | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | POLARIZED HOUSING | 1400VAC V | 100 Cycles | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 151-10-640-00-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 40 | - | - | Black | 2 | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 151-10-320-00-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 20 | - | - | Black | 2 | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 150-80-640-00-012101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Surface Mount | Through Hole | - | - | - | -55°C | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 40 | - | - | Black | 2 | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | 1A | - | - | Tin | - | - | 40 | - | - | - | 0.157 inch | - | - | 10000000000Ohm | 0.600 (15.24mm) | - | - | - | - | - | IC SOCKET | - | - | - | - | - | ROHS3 Compliant |