- Color
- Connector Type
- Contact Finish
- Contact Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- Pitch
- Published
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Contact Type | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Device Socket Type | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 370-10-164-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 64 | - | - | Black | 1 | - | 8536.69.40.40 | Turret | 0.100 2.54mm | 64 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 150-80-628-00-106101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | - | Black | 2 | - | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | Straight | - | 1A | - | - | Tin | - | - | - | 28 | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.600 (15.24mm) | - | - | - | 1400VAC V | - | IC SOCKET | - | - | No | ROHS3 Compliant | ||
![]() 363-10-120-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 363 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header Strip | 20 | - | - | Black | 1 | - | 8536.69.40.40 | Slotted | 0.100 2.54mm | 20 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | - | MALE | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | - | ROHS3 Compliant | ||
![]() 383-10-112-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 383 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 12 | - | - | Black | 1 | - | - | Solder Cup | 0.100 2.54mm | 12 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | MALE | - | 3A | - | - | - | - | - | POLARIZED HOUSING | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 460-10-230-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 460 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 30 | - | - | Black | 2 | - | - | Slotted | 0.100 2.54mm | 30 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | RECTANGULAR | - | MALE | 0.11 inch | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | POLARIZED HOUSING | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 460-10-250-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 460 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 50 | - | - | Black | 2 | - | - | Slotted | 0.100 2.54mm | 50 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | RECTANGULAR | - | MALE | 0.11 inch | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | POLARIZED HOUSING | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 151-80-640-00-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 40 | - | - | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 151-10-420-00-004101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 20 | - | - | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.400 (10.16mm) | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 360-10-102-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 2 | - | - | Black | 1 | - | 8536.69.40.40 | Slotted | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | - | MALE | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | - | ROHS3 Compliant | ||
![]() 383-10-140-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 383 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 40 | - | - | Black | 1 | - | - | Solder Cup | 0.100 2.54mm | 40 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | MALE | - | 3A | - | - | - | - | - | POLARIZED HOUSING | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 383-10-143-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 383 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 43 | - | - | Black | 1 | - | - | Solder Cup | 0.100 2.54mm | 43 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | MALE | - | 3A | - | - | - | - | - | POLARIZED HOUSING | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 360-10-104-00-001101 Preci-Dip | 705 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Polychlorinated | Brass | - | - | Bulk | 2012 | 360 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 4 | 125°C | -55°C | Black | 1 | - | - | Slotted | 0.100 2.54mm | 4 | Straight | 2.54mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | - | MALE | - | 3A | 10mOhm | - | - | 100V | 3A | - | - | - | - | 10.0μin 0.25μm | 9.8μin | - | ROHS3 Compliant | ||
![]() 170-10-632-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 170 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 32 | - | - | Black | 2 | - | - | Turret | 0.100 2.54mm | 32 | - | - | - | ONE | UL | Gold | COMMERCIAL | 1.597 inch | 2 | - | RECTANGULAR | 0.697 inch | - | - | 1A | - | 10000000000Ohm | 0.600 (15.24mm) | - | - | - | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 470-10-238-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 38 | - | - | Black | 2 | - | - | Turret | 0.100 2.54mm | 38 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 370-10-115-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 15 | - | - | Black | 1 | - | - | Turret | 0.100 2.54mm | 15 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 151-10-304-00-003101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 4 | - | - | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 363-10-162-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 363 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 62 | - | - | Black | 1 | - | - | Slotted | 0.100 2.54mm | 62 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | - | MALE | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | - | ROHS3 Compliant | ||
![]() 370-10-116-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 16 | - | - | Black | 1 | - | 8536.69.40.40 | Turret | 0.100 2.54mm | 16 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | MALE | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 150-10-632-00-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 32 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 32 | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | IC SOCKET | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 470-10-232-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 32 | - | - | Black | 2 | - | - | Turret | 0.100 2.54mm | 32 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant |