- Color
- Connector Type
- Contact Finish
- Contact Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- Pitch
- Published
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Device Socket Type | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 360-10-164-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 360 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 64 | - | - | Black | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | Slotted | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | - | MALE | 94V-0 | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | - | - | ROHS3 Compliant | ||
![]() 150-10-324-00-106101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | - | - | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | - | 24 | - | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.300 (7.62mm) | - | - | - | 1400VAC V | - | IC SOCKET | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 160-80-308-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 160 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 8 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 0.137 inch | 1A | - | - | 0.300 (7.62mm) | - | - | - | 1400VAC V | 100 Cycles | - | - | - | 0.156 inch | - | ROHS3 Compliant | ||
![]() 380-80-103-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Polychlorinated | Brass | - | - | Bulk | 2012 | 380 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 3 | 125°C | -55°C | Black | 1 | - | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 3 | Straight | 2.54mm | - | ONE | UL | Tin | COMMERCIAL | - | 1 | - | RECTANGULAR | - | MALE | - | - | 3A | 10mOhm | - | - | 100V | 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 380-10-164-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 380 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 64 | - | - | Black | 1 | - | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 64 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | MALE | - | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 150-80-628-01-899161 Preci-Dip | 31 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | BRASS | - | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | - | Black | 2 | - | - | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | 28 | - | - | - | ONE | UL | Tin | COMMERCIAL | 1.398 inch | 2 | - | RECTANGULAR | 0.697 inch | - | - | - | 1A | - | - | 0.600 (15.24mm) | - | - | - | 1400VAC V | 100 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-640-01-899161 Preci-Dip | 3348 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | BRASS | - | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 40 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | 40 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.697 inch | - | - | - | 1A | - | - | 0.600 (15.24mm) | - | - | - | - | 100 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() 370-10-102-00-001101 Preci-Dip | 1664 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 2 | - | - | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | Turret | - | - | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 360-80-103-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 3 | - | - | Black | 1 | Female | - | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 1 | 103 | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() 380-10-154-00-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 380 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 54 | - | - | Black | 1 | - | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 54 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | MALE | - | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 483-10-240-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 483 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 40 | - | - | Black | 2 | - | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 40 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | MALE | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | POLARIZED HOUSING | - | 100 Cycles | - | 10.0μin 0.25μm | 10μin | - | - | ROHS3 Compliant | ||
![]() 151-10-636-00-016101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 36 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 473-10-264-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 473 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 64 | - | - | Black | 2 | - | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 64 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | MALE | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | - | - | ROHS3 Compliant | ||
![]() 150-10-628-00-006101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | - | - | - | - | Gold | - | - | - | 28 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | IC SOCKET | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | ||
![]() 373-10-113-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 373 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 13 | - | - | Black | 1 | - | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 13 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | MALE | - | - | 3A | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | - | - | ROHS3 Compliant | ||
![]() 160-80-322-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 160 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 22 | - | - | Black | 2 | - | - | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 22 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.398 inch | - | - | 0.137 inch | 1A | - | - | 0.300 (7.62mm) | - | - | - | 1400VAC V | 100 Cycles | - | - | - | 0.156 inch | - | ROHS3 Compliant | ||
![]() 150-V3-320-00-106161 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | -55°C | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 20 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | - | 20 | RECTANGULAR | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.300 (7.62mm) | - | - | - | 1400VAC V | - | IC SOCKET | 29.5μin 0.75μm | - | - | - | ROHS3 Compliant | ||
![]() 360-80-122-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 22 | - | - | Black | 1 | - | - | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 22 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 1 | - | - | - | MALE | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 470-10-220-00-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 20 | - | - | Black | 2 | - | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 20 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | - | - | ROHS3 Compliant | ||
![]() 150-80-628-00-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | - | - | - | -55°C | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | - | Black | 2 | - | - | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | Tin | - | - | - | 28 | - | - | - | - | 0.157 inch | - | - | 10000000000Ohm | 0.600 (15.24mm) | - | - | - | 1400VAC V | - | IC SOCKET | - | - | - | - | ROHS3 Compliant |