- Color
- Connector Type
- Contact Finish
- Contact Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- Pitch
- Published
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Contact Type | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Polarization Key | Dielectric Withstanding Voltage | Durability | Device Socket Type | Length | Contact Finish Thickness | Plating Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150-10-320-00-106161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | Brass | Polychlorinated | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 20 | 125°C | -55°C | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | Male Pin | 0.100 2.54mm | - | Straight | 12.3mm | 1A | - | - | Gold | 100V | - | - | 20 | RECTANGULAR | - | - | - | 10GOhm | 0.300 (7.62mm) | - | 1400VAC V | - | IC SOCKET | 25.4mm | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 473-10-234-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 473 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 34 | - | - | Black | 2 | - | - | - | Turret | 0.100 2.54mm | 34 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 2 | - | RECTANGULAR | MALE | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 1400VAC V | 100 Cycles | - | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 380-10-131-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 380 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 31 | - | - | Black | 1 | - | - | - | Solder Cup | 0.100 2.54mm | 31 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1 | - | RECTANGULAR | MALE | 3A | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 483-10-266-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 483 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 66 | - | - | Black | 2 | - | - | - | Solder Cup | 0.100 2.54mm | 66 | - | - | - | ONE | - | Gold | - | COMMERCIAL | 2 | - | RECTANGULAR | MALE | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | POLARIZED HOUSING | 1400VAC V | 100 Cycles | - | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 373-10-154-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 373 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 54 | - | - | Black | 1 | - | - | - | Turret | 0.100 2.54mm | 54 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1 | - | RECTANGULAR | MALE | 3A | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | ROHS3 Compliant | ||
![]() 360-10-115-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 15 | - | - | Black | 1 | - | 8536.69.40.40 | - | Slotted | 0.100 2.54mm | 15 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1 | - | - | MALE | 3A | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | ROHS3 Compliant | ||
![]() 151-10-328-00-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 28 | - | - | Black | 2 | - | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 150-V3-324-00-106101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | Copper | Polychlorinated | - | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | 125°C | -55°C | Black | 2 | - | 8536.69.40.40 | 150V | Male Pin | 0.100 2.54mm | - | Straight | 12.3mm | 1A | - | - | Gold | 100V | - | - | 24 | - | - | - | - | 10GOhm | 0.300 (7.62mm) | - | 1400VAC V | - | IC SOCKET | 30.4mm | 29.5μin 0.75μm | - | ROHS3 Compliant |