- Connector Type
- Contact Finish
- Contact Finish Thickness
- Material
- Mounting Type
- Number of Contacts
- Number of Rows
- Pitch
- Series
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Height | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 811-S1-007-10-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 2.54mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 7 | RECTANGULAR | - | 94V-0 | Black | - | - | RND PIN-SKT | 10mOhm | - | - | 100V | - | 3.5A | - | - | 50000 Cycles | RECTANGULAR | 4mm | 17.78mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-S1-060-10-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | Copper | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 60 | RECTANGULAR | MALE | - | - | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 76.2mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-010-10-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 1 | Male | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 2.54mm | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | - | 94V-0 | Black | - | - | RND PIN-SKT | 10mOhm | - | - | 100V | - | 3.5A | - | - | 50000 Cycles | RECTANGULAR | 4mm | 25.4mm | 19.7μin 0.50μm | - | No | ROHS3 Compliant | ||
![]() 813-SS-006-30-023101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | LOW PROFILE | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.3 inch | 2 | 6 | RECTANGULAR | MALE | 94V-0 | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | 100000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-010-30-022101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-030-10-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 3 inch | 1 | 30 | RECTANGULAR | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-032-10-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 3.2 inch | 1 | 32 | RECTANGULAR | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-S1-050-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 50 | RECTANGULAR | MALE | - | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | - | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 813-SS-054-10-474101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 54 | RECTANGULAR | MALE | - | - | 0.197 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.138 inch | - | ROHS3 Compliant | ||
![]() 811-S1-039-10-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 3.9 inch | 1 | 39 | RECTANGULAR | MALE | 94V-0 | - | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-036-10-017101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 3.6 inch | 1 | 36 | RECTANGULAR | MALE | 94V-0 | - | 0.24 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-S1-042-10-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 42 | RECTANGULAR | MALE | - | - | 0.157 inch | 3.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | SOLDER | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 811-SS-003-30-027101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | Polychlorinated | Brass, Stainless Steel | - | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | - | - | Black | - | - | RND PIN-SKT | 15mOhm | - | - | 100V | - | 3.5A | POLARIZED HOUSING | - | - | RECTANGULAR | - | 7.62mm | 19.7μin 0.50μm | - | No | ROHS3 Compliant | ||
![]() 813-S1-004-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | -55°C | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | - | 0.157 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | 50000 Cycles | RECTANGULAR | 4mm | - | 19.7μin 0.50μm | 0.118 inch | - | ROHS3 Compliant | ||
![]() 811-S1-014-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 14 | RECTANGULAR | MALE | 94V-0 | - | 0.22 inch | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 813-SS-014-10-474101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | Copper | - | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 14 | RECTANGULAR | MALE | - | - | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 100V | - | 3.5A | - | - | 50000 Cycles | RECTANGULAR | - | 17.78mm | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-006-30-024101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 6 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-008-30-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-SS-008-30-023101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | ||
![]() 811-S1-018-10-015101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 18 | RECTANGULAR | MALE | 94V-0 | - | - | 3.5A | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant |