- Connector Type
- Contact Finish
- Contact Finish Thickness
- Material
- Mounting Type
- Number of Contacts
- Number of Rows
- Pitch
- Series
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Preci-Dip Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Row Spacing | Termination Type | Durability | Contact Pattern | Insulator Color | Height | Contact Finish Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 821-S1-003-30-014101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | Bulk | 2014 | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | ROHS3 Compliant | ||
![]() 823-S1-004-30-014101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | ROHS3 Compliant | ||
![]() 821-S1-007-30-014101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | 1 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | ROHS3 Compliant | ||
![]() 823-S1-006-30-014101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | ROHS3 Compliant | ||
![]() 8PM-11-0008-02-260191 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | - | Bulk | 2010 | 8PM | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | 1 | - | Tape and Reel packaging | - | - | - | - | - | - | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | 0.096 inch | MALE | - | - | 3A | - | - | - | - | RECTANGULAR | BLACK | - | 10.0μin 0.25μm | ROHS3 Compliant | ||
![]() 811-S1-064-10-016101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | e4 | yes | Active | 1 (Unlimited) | - | - | Piston | 1 | - | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | 6.4 inch | 1 | 64 | RECTANGULAR | - | MALE | 94V-0 | 0.22 inch | 3.5A | RND PIN-SKT | - | SOLDER | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | ROHS3 Compliant | ||
![]() 811-S1-005-30-016191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | 150V | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 3.5A | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 19.7μin 0.50μm | ROHS3 Compliant | ||
![]() 813-SS-020-30-001191 Preci-Dip | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Brass | PET | Brass | - | 150V | Tube | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 3.5A | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | 2.95mm | 19.7μin 0.50μm | ROHS3 Compliant | ||
![]() 823-S1-018-30-013101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | 18 | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | ROHS3 Compliant |