- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 110-99-328-41-001 Preci-Dip | In Stock | - | - | - | - | - | - | - | - | GLASS FILLED POLYETHYLENE POLYESTER | - | - | - | 1.4 inch | TIN LEAD (200) | NOT SPECIFIED | MILL-MAX MFG CORP | - | Mill-Max Mfg Corp | 110-99-328-41-001 | STRAIGHT | 125 °C | -55 °C | Active | 5.11 | No | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | - | - | DIP SOCKET | 8536.90.40.00 | - | - | - | 2.54 mm | - | unknown | 1 A | - | - | - | 28 | - | RECTANGULAR | 0.4 inch | - | 0.165 inch | RND PIN-SKT | - | 10000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.3 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | IC SOCKET | - | - | DIP28 | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-87-328-41-001101 Preci-Dip | 107 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | - | Gold | Brass, Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2010 | 110 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | 28 | Tin | - | - | - | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | 1400VAC V | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | 35.5mm | 10.1mm | Flash | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 116-83-310-41-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | 10 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | 12.6mm | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-316-41-001101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | 16 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | 1400VAC V | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | 20.3mm | 10.1mm | 29.5μin 0.75μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 299-87-320-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle, Horizontal | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | Female | 94V-0 | 8536.69.40.40 | 150V | - | Right Angle | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | 20 | Tin | - | - | - | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | - | 0.128 3.24mm | 0.100 2.54mm | - | Closed Frame | 25.3mm | - | Flash | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 110-87-304-41-001101 Preci-Dip | 10110 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 4 (2 x 2) | Beryllium Copper | Brass | - | Gold | Brass, Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2010 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | Female | - | - | 150V | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | 4 | Tin | - | - | - | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | 5mm | 10.1mm | Flash | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 110-87-316-41-001101 Preci-Dip | 200 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 110 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 1A | - | - | - | - | - | 0.100 2.54mm | - | - | 16 | Tin | - | - | - | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | - | - | 1400VAC V | 0.3 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 917-83-210-41-005101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | TO-5 | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (Round) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 917 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Transistor, TO-5 | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 1A | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-420-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-420-41-018101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-320-41-013101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-322-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | - | Gold | Brass, Copper | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | - | 8536.69.40.40 | - | - | Straight | - | 2.8mm | - | 1A | 0.100 2.54mm | - | - | 22 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | 1400VAC V | - | - | - | 0.118 3.00mm | 0.100 2.54mm | - | Open Frame | 27.8mm | 10.1mm | Flash | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-320-41-011101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | 25.3mm | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-610-41-008101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 17.7mm | - | 1A | 0.100 2.54mm | 100V | - | 10 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | 15.24 mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | 12.7mm | - | 29.5μin 0.75μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 123-87-320-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Cable, Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | - | 8536.69.40.40 | 150V | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | 20 | Tin | RECTANGULAR | 0.398 inch | 12.954mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | - | 1400VAC V | - | - | - | 0.510 12.95mm | 0.100 2.54mm | - | Open Frame | 25.3mm | - | Flash | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-640-41-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 40 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 117-87-430-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 30 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 30 (2 x 15) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | 1A | 0.070 1.78mm | - | 0.992 inch | 30 | Tin | - | 0.5 inch | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.07 inch | - | 1400VAC V | - | - | - | 0.125 3.18mm | 0.070 1.78mm | - | Open Frame | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-210-41-003101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 0.496 inch | 10 | Tin | RECTANGULAR | 0.299 inch | 3.175mm | 0.11 inch | RND PIN-SKT | 10mOhm | - | - | 0.1 inch | - | 1400VAC V | 0.2 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 114-83-320-41-117101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 114 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 20 | Tin | - | - | 1.1938mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.047 1.20mm | 0.100 2.54mm | - | Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-210-41-011101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 0.496 inch | 10 | Tin | RECTANGULAR | 0.299 inch | 3.175mm | 0.11 inch | RND PIN-SKT | 10mOhm | - | - | 0.1 inch | - | 1400VAC V | 0.2 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |