- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Orientation | Current Rating | Pitch - Mating | Number of Contacts | Contact Finish - Post | Lead Length | Contact Resistance | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510-83-273-21-121101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 273 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 273 (21 x 21) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | 273 | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-182-14-001135 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 182 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 182 (14 x 14) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-321-19-121111 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 321 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | Straight | 1A | 0.100 2.54mm | 321 | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-403-19-111111 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 403 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 403 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-321-19-121147 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 321 (19 x 19) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | Straight | 1A | 0.050 1.27mm | 321 | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-296-19-131144 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 296 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 296 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.4544mm | 10mOhm | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-429-19-101111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 429 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 429 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-149-15-063135 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 149 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 149 (15 x 15) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-133-14-002135 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 133 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 133 (14 x 14) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-80-121-13-061101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 121 (13 x 13) | Beryllium Copper | Brass | Tin | -55°C~125°C | Bulk | 2012 | 550 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | 121 | - | - | 10mOhm | 0.164 4.16mm | 0.100 2.54mm | Open Frame | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 510-83-233-18-071101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 233 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 233 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-80-381-18-101135 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 381 (18 x 18) | Beryllium Copper | Brass | Tin | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | 10mOhm | 0.126 3.20mm | 0.050 1.27mm | Open Frame | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 517-87-361-18-101111 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 361 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 361 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-168-17-101136 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 168 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 168 (17 x 17) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-369-18-091111 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 369 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 369 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-225-18-091136 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 225 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 225 (18 x 18) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-145-15-081112 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 145 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (15 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.4544mm | 10mOhm | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-293-18-101111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 293 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 293 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-175-16-072112 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 175 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 175 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.4544mm | 10mOhm | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-528-21-121111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 528 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 528 (21 x 21) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |