- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 517-87-305-18-101111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 305 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 305 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-178-18-111136 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 178 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 178 (18 x 18) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | Tin | 2.4892mm | - | - | 10mOhm | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-179-18-111136 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 179 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 179 (18 x 18) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | Tin | 2.4892mm | - | - | 10mOhm | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-149-15-063135 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 149 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 149 (15 x 15) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | Tin | 2.4892mm | - | - | 10mOhm | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 612-87-952-41-001101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 52 | Tin | 7.3914mm | - | - | 10mOhm | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-632-41-105161 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 8536.69.40.40 | - | 2.54mm | - | 1A | 0.100 2.54mm | 1.598 inch | 32 | Tin | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-081-09-000101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 81 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 81 (9 x 9) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-084-13-081101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 84 (13 x 13) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | Straight | - | 33.02mm | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 33.02mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-088-13-062101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 88 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 88 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-642-41-001101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 42 | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-87-642-41-036101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 2.794mm | - | - | 10mOhm | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-328-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 28 | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-064-10-001101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 64 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 64 (10 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-428-41-105101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 28 | Tin | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-328-41-105101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 28 | Tin | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-642-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 42 | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-432-31-012101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 32 | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-632-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 32 | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-312-41-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 12 | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-210-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 10 | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |