- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Orientation | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 146-87-312-41-035101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2.54mm | 1A | 0.100 2.54mm | 0.6 inch | 12 | Tin | RECTANGULAR | 0.398 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-314-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 14 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-044-08-031101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 44 (8 x 8) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | Straight | - | 1A | 0.100 2.54mm | - | 44 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-87-322-41-036101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2.54mm | 1A | 0.100 2.54mm | 1.1 inch | 22 | Tin | RECTANGULAR | 0.398 inch | 2.794mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.110 2.78mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-632-31-012101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 32 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-642-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 42 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-096-14-091101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 96 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 96 (14 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-642-41-105101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 42 | Tin | - | - | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-100-13-063101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 100 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 100 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 100 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-069-11-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 69 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 69 (11 x 11) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-652-31-012101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 52 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-072-11-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 72 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 72 (11 x 11) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-306-41-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 6 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | 6 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-306-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | 6 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-175-16-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 175 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 175 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-176-15-061101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 176 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 176 (15 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-177-15-061101 Preci-Dip | 40 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 177 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 177 (15 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-068-10-061112 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 68 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 68 (10 x 10) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-207-17-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 207 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 207 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 207 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-128-13-041101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 128 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 128 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 128 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |