- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Orientation | Depth | Current Rating | Pitch - Mating | Number of Contacts | Contact Finish - Post | Lead Length | Contact Resistance | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 514-83-144-12-000117 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 144 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 144 (12 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 514 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 1.397mm | 10mOhm | 0.055 1.40mm | 0.100 2.54mm | Closed Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-236-17-061101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 236 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 236 (17 x 17) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-085-11-002136 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 85 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 85 (11 x 11) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-144-13-041101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 144 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 144 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-149-15-003101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 149 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 149 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-156-15-061101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 156 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 156 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-180-18-111101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 180 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 180 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-182-18-091101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 182 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 182 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-10-084-10-031101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 84 (10 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 550 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | 0.100 2.54mm | 84 | - | - | 10mOhm | 0.164 4.16mm | 0.100 2.54mm | Open Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 510-83-100-10-000101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 100 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 100 (10 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-181-15-051101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 181 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 181 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | 181 | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-109-12-051101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 109 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 109 (12 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-088-12-051101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 88 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 88 (12 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-133-13-041101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 133 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 133 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-085-11-041101 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 85 (11 x 11) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | - | - | Straight | 27.94mm | 1A | 0.100 2.54mm | 85 | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 27.94mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-183-14-091111 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 183 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 183 (14 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-180-15-002101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 180 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 180 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-174-17-061101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 174 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 174 (17 x 17) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-80-145-15-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (15 x 15) | Beryllium Copper | Brass | Tin | - | - | -55°C~125°C | Bulk | 2012 | 550 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | - | - | - | 0.100 2.54mm | - | Tin | - | 10mOhm | 0.164 4.16mm | 0.100 2.54mm | Open Frame | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 550-10-132-14-071101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 132 (14 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 550 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | 0.100 2.54mm | 132 | - | - | 10mOhm | 0.164 4.16mm | 0.100 2.54mm | Open Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - |