- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510-87-085-10-031101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 85 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 85 (10 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-624-41-105101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 24 | Tin | - | - | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-642-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 42 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-83-322-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.1 inch | 22 | Tin | RECTANGULAR | 0.398 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-87-628-41-035101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.4 inch | 28 | Tin | RECTANGULAR | 0.697 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-87-432-41-036101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.6 inch | 32 | Tin | RECTANGULAR | 0.496 inch | 2.794mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-636-41-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | STANDARD: UL 94V-0 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 36 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-87-308-41-036101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 8536.69.40.40 | 150V | Straight | - | 10.1mm | 1A | 0.100 2.54mm | 100V | - | 8 | Tin | RECTANGULAR | 0.398 inch | 2.794mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | 1400VAC V | - | 0.110 2.78mm | 0.100 2.54mm | Open Frame | 10.1mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-636-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | STANDARD: UL 94V-0 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 36 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-318-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-422-31-012101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 22 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-304-41-001101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 4 (2 x 2) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 4 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-83-304-41-036101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 4 (2 x 2) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | 0.2 inch | 4 | Tin | RECTANGULAR | 0.398 inch | 2.794mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | 0.3 mm | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-432-31-012101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 32 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-133-13-002101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 133 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 133 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-128-13-071101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 128 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 128 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-075-11-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 75 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 75 (11 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-132-14-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 132 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 132 (14 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-133-13-043101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 133 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 133 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-088-13-081101 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 88 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 88 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 88 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |