- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510-83-100-13-063101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 100 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 100 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 100 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-156-16-091101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 156 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 156 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-169-13-000101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 169 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 169 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-181-15-001101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 181 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 181 (15 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-256-16-000101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 256 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 256 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-261-18-071101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 261 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 261 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-176-16-071101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 176 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 176 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-180-15-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 180 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 180 (15 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-83-628-41-035101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2.54mm | 1A | 0.100 2.54mm | 1.4 inch | 28 | Tin | RECTANGULAR | 0.697 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-636-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | 36 | Tin | - | - | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-652-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 52 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-87-642-41-035101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.81mm | - | - | 10mOhm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-632-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 32 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-037-10-061101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 37 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 37 (10 x 10) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-328-41-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-318-31-012101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 18 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-097-14-091101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 97 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 97 (14 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-101-13-061101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 101 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 101 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 101 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-100-13-064101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 100 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 100 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-109-12-051101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 109 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 109 (12 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |