- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Number of Contacts | Contact Finish - Post | Lead Length | Contact Resistance | Insulation Resistance | Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 517-87-293-18-101111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 293 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 293 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 614-87-175-16-072112 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 175 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 175 (16 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.4544mm | 10mOhm | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 517-87-528-21-121111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 528 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 528 (21 x 21) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 517-87-305-18-101111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 305 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 305 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 546-87-178-18-111136 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 178 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 178 (18 x 18) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | Tin | 2.4892mm | 10mOhm | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 546-87-179-18-111136 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 179 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 179 (18 x 18) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | Tin | 2.4892mm | 10mOhm | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-320-41-008101 Preci-Dip | 328 |
| Datasheet | 10 Weeks | - | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Tube | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | - | - | - | 0.100 2.54mm | - | 20 | Tin | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 110-83-308-41-605101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | - | - | - | Straight | - | 1A | 0.100 2.54mm | - | 8 | Tin | 3.175mm | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 518-77-255M16-001106 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 255 | FR4 Epoxy Glass | 255 (16 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | 1.5748mm | 10mOhm | - | - | 0.062 1.57mm | 0.050 1.27mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 518-77-388M26-001105 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 388 | FR4 Epoxy Glass | 388 (26 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | 2.794mm | 10mOhm | - | - | 0.110 2.78mm | 0.050 1.27mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 518-77-456M26-001106 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 456 | FR4 Epoxy Glass | 456 (26 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | 1.5748mm | 10mOhm | - | - | 0.062 1.57mm | 0.050 1.27mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-628-41-001151 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2011 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 2 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | - | Straight | 17.7mm | 1A | 0.100 2.54mm | 100V | 28 | Tin | 3.175mm | 10mOhm | 10GOhm | 15.24 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame, No Center Bar | 35.5mm | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 518-77-420M26-001106 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 420 | FR4 Epoxy Glass | 420 (26 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | 1.5748mm | 10mOhm | - | - | 0.062 1.57mm | 0.050 1.27mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 518-77-456M26-001105 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 456 | FR4 Epoxy Glass | 456 (26 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | 2.794mm | 10mOhm | - | - | 0.110 2.78mm | 0.050 1.27mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 518-77-500M30-001106 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 500 | FR4 Epoxy Glass | 500 (30 x 30) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | 1.5748mm | 10mOhm | - | - | 0.062 1.57mm | 0.050 1.27mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 518-77-500M30-001105 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 500 | FR4 Epoxy Glass | 500 (30 x 30) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | 2.794mm | 10mOhm | - | - | 0.110 2.78mm | 0.050 1.27mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 124-83-650-41-002101 Preci-Dip | 5 |
| - | 10 Weeks | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 16.002mm | 10mOhm | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 124-83-420-41-002101 Preci-Dip | 11 |
| - | 10 Weeks | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 16.002mm | 10mOhm | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-322-41-001151 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | 22 | Tin | 3.175mm | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame, No Center Bar | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 124-83-314-41-002101 Preci-Dip | 47 |
| - | 10 Weeks | Through Hole | Through Hole | 14 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 16.002mm | 10mOhm | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |