- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 124-83-320-41-002101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-964-41-005101 Preci-Dip | 47 |
| - | 10 Weeks | - | Through Hole | Through Hole | 64 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 64 (2 x 32) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.9 (22.86mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-310-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | Straight | - | 10.1mm | 1A | 0.100 2.54mm | 100V | - | 10 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | 1400VAC V | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 12.6mm | 10.1mm | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-304-41-105101 Preci-Dip | 23241651 |
| Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 4 (2 x 2) | Beryllium Copper | Brass | Gold | Brass, Copper | - | 150V | -55°C~125°C | Bulk | 2010 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | Vertical | - | 2.8mm | 1A | 0.100 2.54mm | - | - | 4 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 5mm | 10.1mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-87-420-41-001101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-87-424-41-001101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 540-88-044-17-400-2 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS) | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | Polyphenylene | - | - | Bulk | 2012 | 540 | - | - | Active | 1 (Unlimited) | Solder | - | PLCC | 125°C | -55°C | - | - | - | - | 150V | Straight | - | - | 1A | 0.050 1.27mm | 100V | - | 44 | - | - | - | - | - | - | 20mOhm | 5GOhm | - | - | - | - | - | 0.100 2.54mm | Board Guide, Closed Frame | - | 22.42mm | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 540-88-068-17-400-TR Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS) | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | Polyphenylene | - | - | Tape & Reel (TR) | 2010 | 540 | - | - | Active | 1 (Unlimited) | Solder | - | PLCC | 125°C | -55°C | - | Female | - | - | 150V | Straight | - | 30.54mm | 1A | 0.050 1.27mm | 100V | - | 68 | - | - | - | - | - | - | 20mOhm | 5GOhm | - | - | - | - | - | 0.100 2.54mm | Closed Frame | 4.6mm | 30.54mm | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-632-41-105161 Preci-Dip | 207 |
| Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | Brass, Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2010 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2 | - | - | 8536.69.40.40 | 150V | Straight | - | 17.7mm | 1A | 0.100 2.54mm | 100V | - | 32 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | 0.1 inch | 1400VAC V | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 40.6mm | 17.7mm | Flash | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-316-10-003101 Preci-Dip | 2279 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8), 8 Loaded | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 8536.69.40.40 | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 16 | Tin | - | - | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | - | - | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-320-41-605101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | Polybutylene | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | Straight | - | - | 1A | 0.100 2.54mm | 100V | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | Flash | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-87-640-41-001101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.997 inch | 40 | Tin | RECTANGULAR | 0.697 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | 0.6 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-650-41-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | Brass, Copper | - | 150V | -55°C~125°C | Bulk | 2010 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | Straight | - | 2.8mm | 1A | 0.100 2.54mm | - | - | 50 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | - | 1400VAC V | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 63.5mm | 17.7mm | Flash | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-068-11-061101 Preci-Dip | 39 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 68 (11 x 11) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 27.94mm | 1A | 0.100 2.54mm | - | - | 68 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 27.94mm | - | Flash | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-640-41-105161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 2 inch | 40 | Tin | - | - | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-952-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 52 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-87-292M20-001148 Preci-Dip | 44 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 292 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 292 (20 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 514 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-428-19-101111 Preci-Dip | 5 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 428 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 428 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-83-504M29-001148 Preci-Dip | 44 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 504 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 504 (29 x 29) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 514 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 518-77-504M29-001106 Preci-Dip | 5 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 504 | FR4 Epoxy Glass | 504 (29 x 29) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | 1.5748mm | - | - | 10mOhm | - | - | - | - | - | 0.062 1.57mm | 0.050 1.27mm | Open Frame | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |