- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 518-77-600M35-001106 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 600 | FR4 Epoxy Glass | 600 (35 x 35) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 518 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.050 1.27mm | - | - | - | - | - | 1.5748mm | - | - | 10mOhm | - | - | - | - | 0.062 1.57mm | 0.050 1.27mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-265-12-000111 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 265 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 265 (12 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-321-17-101111 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 321 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 321 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-225-17-003136 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 225 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 225 (17 x 17) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | Active | 1 (Unlimited) | Press-Fit | PGA | - | 1A | 0.050 1.27mm | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-132-14-071112 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 132 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 132 (14 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-420-19-111111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 420 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 420 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-87-420M26-001148 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 420 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 420 (26 x 26) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | Active | 1 (Unlimited) | Solder | BGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-87-652-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 123 | Active | 1 (Unlimited) | Wire Wrap | DIP, 0.6 (15.24mm) Row Spacing | 2.54mm | 1A | 0.100 2.54mm | 2.597 inch | 52 | Tin | RECTANGULAR | 0.697 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.6 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-87-357M19-001148 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 357 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 357 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | Active | 1 (Unlimited) | Solder | BGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-132-13-041112 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 132 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 132 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-121-13-061112 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 121 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 121 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-87-480M29-001148 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 480 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 480 (29 x 29) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | Active | 1 (Unlimited) | Solder | BGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 518-77-576M30-001106 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 576 | FR4 Epoxy Glass | 576 (30 x 30) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 518 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.050 1.27mm | - | - | - | - | - | 1.5748mm | - | - | 10mOhm | - | - | - | - | 0.062 1.57mm | 0.050 1.27mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-403-19-111111 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 403 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 403 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-225-17-061112 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 225 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 225 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-279-19-081112 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 279 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 279 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-238-19-101112 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 238 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 238 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-179-15-041112 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 179 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 179 (15 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-365-14-000111 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 365 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 365 (14 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-365-14-000147 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 365 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 365 (14 x 14) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | Active | 1 (Unlimited) | Press-Fit | PGA | - | 1A | 0.050 1.27mm | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |