- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 124-83-624-41-002101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-87-628-41-134191 Preci-Dip | 31 |
| - | 10 Weeks | Surface Mount | Surface Mount | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 114 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2.54mm | 1A | 0.100 2.54mm | 1.402 inch | 28 | Tin | RECTANGULAR | 0.697 inch | 1.1938mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.047 1.20mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 124-83-428-41-002101 Preci-Dip | 10 |
| - | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 124-83-328-41-002101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 124-83-432-41-002101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 124-83-316-41-002101 Preci-Dip | 10 |
| - | 10 Weeks | Through Hole | Through Hole | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-624-41-001151 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame, No Center Bar | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-210-41-005101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 124-83-422-41-002101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 124-83-322-41-002101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-320-41-001151 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame, No Center Bar | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-83-304-41-001101 Preci-Dip | 11 |
| - | 10 Weeks | Through Hole | Through Hole | 4 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 4 (2 x 2) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-83-210-41-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-87-428-41-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-318-41-001151 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 18 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame, No Center Bar | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-83-422-41-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-210-41-005101 Preci-Dip | 48 |
| - | 10 Weeks | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 124-83-640-41-002101 Preci-Dip | 44 |
| - | 10 Weeks | Through Hole | Through Hole | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 124-83-424-41-002101 Preci-Dip | 11 |
| - | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 124 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 16.002mm | - | - | 10mOhm | - | - | - | 0.630 16.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-324-41-001151 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame, No Center Bar | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |