- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 115-83-324-41-003101 Preci-Dip | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-87-632-41-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2.54mm | 1A | 0.100 2.54mm | 1.597 inch | 32 | Tin | RECTANGULAR | 0.697 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.6 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-87-318-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2.54mm | 1A | 0.100 2.54mm | 0.897 inch | 18 | Tin | RECTANGULAR | 0.398 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-87-424-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-87-648-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | - | 48 | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-10-292M20-001166 Preci-Dip | 5 |
| Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 292 (20 x 20) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 558-10-192M16-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 192 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 558 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.111 2.83mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 614-83-325-18-111144 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 325 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 325 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-10-381-18-101135 Preci-Dip | 44 |
| Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 381 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.126 3.20mm | 0.050 1.27mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 550-10-352M26-001166 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 352 (26 x 26) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 550-10-256M16-000152 Preci-Dip | 5 |
| Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 256 (16 x 16) | Brass | - | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 517-83-599-54-131111 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 599 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 599 (54 x 54) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-83-192M16-001148 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 192 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 192 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-503-22-131111 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 503 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 503 (22 x 22) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-87-272M20-001148 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 272 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 272 (20 x 20) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 518-77-256M16-000106 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 256 | FR4 Epoxy Glass | 256 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | - | - | 1.5748mm | - | - | 10mOhm | - | - | - | - | 0.062 1.57mm | 0.050 1.27mm | Closed Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 558-10-292M20-001104 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | FR4 Epoxy Glass | 292 (20 x 20) | Brass | - | Gold | -55°C~125°C | Bulk | 2012 | 558 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 514-83-352M26-001148 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 352 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 352 (26 x 26) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-10-500M30-001166 Preci-Dip | 7 |
| Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 500 (30 x 30) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 558-10-352M26-001104 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | FR4 Epoxy Glass | 352 (26 x 26) | Brass | - | Gold | -55°C~125°C | Bulk | 2012 | 558 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - |