- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Reach Compliance Code | Current Rating | Pitch - Mating | Number of Contacts | Contact Finish - Post | Lead Length | Contact Resistance | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 517-83-391-18-101111 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 391 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 391 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-304-14-051147 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 304 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 304 (14 x 14) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-529-21-121111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 529 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 529 (21 x 21) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-83-279-19-081117 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 279 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 279 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 1.397mm | 10mOhm | 0.055 1.40mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-364-17-091111 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 364 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 364 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-324-18-000101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 324 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 324 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-321-19-121147 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 321 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 321 (19 x 19) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-80-149-15-063101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 149 (15 x 15) | Beryllium Copper | Brass | Tin | -55°C~125°C | Bulk | 2012 | 550 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | 149 | - | - | 10mOhm | 0.164 4.16mm | 0.100 2.54mm | Open Frame | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 614-87-145-15-081112 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 145 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (15 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.4544mm | 10mOhm | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-83-145-15-081117 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 145 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (15 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | 145 | Tin | 1.397mm | 10mOhm | 0.055 1.40mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-100-10-000112 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 100 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 100 (10 x 10) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.4544mm | 10mOhm | 0.136 3.45mm | 0.100 2.54mm | Carrier, Closed Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-80-191-18-091101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 191 (18 x 18) | Beryllium Copper | Brass | Tin | -55°C~125°C | Bulk | 2012 | 550 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | not_compliant | - | 0.100 2.54mm | 191 | - | - | 10mOhm | 0.164 4.16mm | 0.100 2.54mm | Open Frame | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 517-83-304-14-051111 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 304 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 304 (14 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-83-299-20-001117 Preci-Dip | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 299 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 299 (20 x 20) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 1.397mm | 10mOhm | 0.055 1.40mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-83-281-19-081117 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 281 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 281 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | 281 | Tin | 1.397mm | 10mOhm | 0.055 1.40mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-299-20-001112 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 299 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 299 (20 x 20) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.4544mm | 10mOhm | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-296-19-131147 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 296 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 296 (19 x 19) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-528-21-121111 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 528 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 528 (21 x 21) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-559-22-131111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 559 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 559 (22 x 22) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-296-19-131147 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 296 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 296 (19 x 19) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |