- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Orientation | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 546-83-296-19-131147 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 296 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 296 (19 x 19) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-321-17-101111 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 321 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 321 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-87-636-41-001101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 2.54mm | 1A | 0.100 2.54mm | 1.797 inch | 36 | Tin | RECTANGULAR | 0.697 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.6 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-210-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 10 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-132-13-041101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 132 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 1A | 0.100 2.54mm | - | 132 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 518-77-192M16-001105 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 192 | FR4 Epoxy Glass | 192 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | - | - | 2.794mm | - | - | 10mOhm | - | - | - | - | 0.110 2.78mm | 0.050 1.27mm | Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-10-357M19-001166 Preci-Dip | 5 |
| Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 357 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 550-10-255M16-001152 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 255 (16 x 16) | Brass | - | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 550-10-256M20-001152 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 256 (20 x 20) | Brass | - | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 518-77-255M16-001105 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 255 | FR4 Epoxy Glass | 255 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | - | - | 2.794mm | - | - | 10mOhm | - | - | - | - | 0.110 2.78mm | 0.050 1.27mm | Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-83-480M29-001148 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 480 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 480 (29 x 29) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-10-420M26-001152 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 420 (26 x 26) | Brass | - | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 518-77-360M19-001105 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 360 | FR4 Epoxy Glass | 360 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | - | - | 2.794mm | - | - | 10mOhm | - | - | - | - | 0.110 2.78mm | 0.050 1.27mm | Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-87-652M35-001148 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 652 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 652 (35 x 35) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-10-478M26-131152 Preci-Dip | 7 |
| Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 478 (26 x 26) | Brass | - | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 550-10-504M29-001152 Preci-Dip | 5 |
| Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 504 (29 x 29) | Brass | - | Gold | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 558-10-432M31-001104 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | FR4 Epoxy Glass | 432 (31 x 31) | Brass | - | Gold | -55°C~125°C | Bulk | 2012 | 558 | - | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 558-10-576M30-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 576 (30 x 30) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 558 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.111 2.83mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 558-10-478M26-131101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 478 (26 x 26) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 558 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.111 2.83mm | 0.050 1.27mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 558-10-504M29-001101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 504 (29 x 29) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 558 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.111 2.83mm | 0.050 1.27mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - |