- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Number of Contacts | Contact Finish - Post | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | Termination Post Length | Pitch - Post | Features | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116-83-316-41-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 16 | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-87-320-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | Polyester | - | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | 94V-0 | 8536.69.40.40 | 150V | Straight | 10.1mm | 1A | 0.100 2.54mm | 100V | 20 | Tin | 2.413mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | 25.3mm | - | Flash | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 110-87-310-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | Brass, Copper | - | 150V | -55°C~125°C | Bulk | 2010 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 8536.69.40.40 | - | Vertical | 2.8mm | 1A | 0.100 2.54mm | - | 10 | Tin | 2.9972mm | - | RND PIN-SKT | 10mOhm | - | - | 0.1 inch | 1400VAC V | 0.118 3.00mm | 0.100 2.54mm | Open Frame | 12.6mm | 10.1mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-160-15-061101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 160 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 160 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-132-14-071101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 132 (14 x 14) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 27.94mm | 1A | 0.100 2.54mm | - | 132 | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 27.94mm | - | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-169-17-101101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 169 (17 x 17) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | Straight | 43.18mm | 1A | 0.100 2.54mm | - | 169 | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 43.18mm | - | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-257-20-111101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 257 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 257 (20 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 257 | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 546-87-447-20-121147 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 447 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 447 (20 x 20) | Beryllium Copper | Bronze | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | Tin | 2.4892mm | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 614-87-179-18-111112 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 179 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | Straight | - | 1A | 0.100 2.54mm | - | 179 | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | - | Flash | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-121-13-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 121 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 121 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-225-18-091101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 225 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 225 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 225 | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-281-19-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 281 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 281 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 281 | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-224-18-091101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 224 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 224 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-128-13-041101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 128 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 128 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 128 | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-208-17-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 208 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 208 (17 x 17) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 208 | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-221-18-091101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 221 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 221 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-168-17-101101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 168 (17 x 17) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 150V | Straight | 43.18mm | 1A | 0.100 2.54mm | 100V | 168 | Tin | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 43.18mm | - | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-066-11-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 66 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 66 (11 x 11) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-632-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 8536.69.40.40 | - | Straight | - | 1A | 0.100 2.54mm | - | 32 | Tin | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-257-19-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 257 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 257 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |