- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 550-10-352M26-001152 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | FR4 Epoxy Glass | 352 (26 x 26) | Brass | - | Gold | - | - | -55°C~125°C | Bulk | 2012 | 550 | - | Active | 1 (Unlimited) | Solder | - | BGA | - | - | - | - | 1A | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.086 2.20mm | 0.050 1.27mm | Closed Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 614-83-068-10-061112 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 68 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 68 (10 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-068-10-061101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 68 (10 x 10) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 25.4mm | 1A | 0.100 2.54mm | - | - | 68 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 25.4mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 550-10-132-13-041101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 132 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 550 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | 132 | - | - | - | - | - | - | 10mOhm | - | - | - | - | 0.164 4.16mm | 0.100 2.54mm | Open Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 510-83-208-17-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 208 (17 x 17) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 510 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 43.18mm | 1A | 0.100 2.54mm | 100V | - | 208 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 43.18mm | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-447-20-121111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 447 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 447 (20 x 20) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-281-19-001112 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 281 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 281 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-83-650-41-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-83-640-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 123 | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.997 inch | 40 | Tin | RECTANGULAR | 0.697 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | - | 0.6 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-318-41-801101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 8536.69.40.40 | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.898 inch | 18 | Tin | RECTANGULAR | 0.398 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-87-306-41-134161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 114 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | - | - | - | Straight | 2.54mm | - | 1A | 0.100 2.54mm | - | - | 6 | Tin | RECTANGULAR | - | 1.1938mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.047 1.20mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-628-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 8536.69.40.40 | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-084-10-031101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 84 (10 x 10) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 25.4mm | 1A | 0.100 2.54mm | 100V | - | 84 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 25.4mm | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-084-11-042101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 84 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 84 (11 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 84 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-87-628-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 123 | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.397 inch | 28 | Tin | RECTANGULAR | 0.697 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.6 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-83-320-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1 inch | 20 | Tin | RECTANGULAR | 0.398 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-321-19-121111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 321 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 321 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 122-87-304-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 4 (2 x 2) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 122 | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | 0.197 inch | 4 | Tin | RECTANGULAR | 0.398 inch | 9.398mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | - | 0.2 mm | 0.370 9.40mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 117-87-628-41-005101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 2 | - | 8536.69.40.40 | - | - | Straight | 1.778mm | - | 1A | 0.070 1.78mm | - | - | 28 | Tin | RECTANGULAR | 0.694 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.07 inch | 1400VAC V | 0.6 mm | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-308-41-105191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 8 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 2.9972mm | - | - | 10mOhm | - | - | - | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |