- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating | Pitch - Mating | Number of Contacts | Contact Finish - Post | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 614-87-310-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | 0.100 2.54mm | 10 | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-192-14-001135 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 192 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 192 (14 x 14) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | - | - | 10mOhm | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-175-14-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 175 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 175 (14 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-179-18-111112 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 179 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 179 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | 0.100 2.54mm | - | Tin | 3.4544mm | - | - | 10mOhm | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-648-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 8536.69.40.40 | 1A | 0.100 2.54mm | 48 | Tin | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.118 3.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-539-20-101111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 539 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 539 (20 x 20) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |