- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116-87-310-41-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 10 | Tin | - | - | 3.175mm | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-420-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 20 | Tin | - | - | 3.175mm | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-314-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | Copper | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 2 | - | - | 8536.69.40.40 | 150V | Straight | 10.1mm | 1A | 0.100 2.54mm | 100V | 14 | Tin | - | - | 2.9972mm | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 17.7mm | - | 29.5μin 0.75μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-320-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 20 | Tin | - | - | 3.175mm | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-652-41-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 52 | Tin | - | - | 3.175mm | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-424-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 3.175mm | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-87-320-41-134161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 114 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 2 | - | 94V-0 | 8536.69.40.40 | - | Straight | 10.1mm | 1A | 0.100 2.54mm | - | 20 | Tin | - | - | 1.1938mm | - | 10mOhm | 10GOhm | 7.62 mm | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | - | 25.4mm | - | Flash | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-640-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | Brass, Copper | Polychlorinated | - | -55°C~125°C | Tube | 2010 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | - | 150V | Straight | 17.7mm | 1A | 0.100 2.54mm | 100V | 40 | Tin | - | - | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 50.8mm | 17.7mm | Flash | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 917-83-108-41-005101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | TO-5 | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (Round) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 917 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Transistor, TO-5 | - | - | - | - | - | 8536.69.40.40 | 150V | Straight | 10mm | 1A | - | 100V | - | Tin | - | - | 3.175mm | - | 10mOhm | 10GOhm | - | - | - | 0.125 3.18mm | - | - | - | 10mm | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-210-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Tube | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | Straight | 7.6mm | 1A | 0.100 2.54mm | - | 10 | Tin | - | - | - | RND PIN-SKT | 10mOhm | - | 5.08 mm | - | 1400VAC V | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 12.6mm | - | Flash | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 116-83-310-41-011101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 10 | Tin | - | - | 3.175mm | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 540-88-044-24-008 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | Polyphenylene | - | - | Bulk | 2008 | 540 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | 125°C | -55°C | - | Female | - | 8536.69.40.40 | 150V | Straight | 23.1mm | 1A | 0.050 1.27mm | 100V | 44 | - | - | - | 3.0988mm | - | 20mOhm | 1GOhm | - | - | - | 0.122 3.10mm | 0.100 2.54mm | Closed Frame | 7.7mm | 23.1mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-83-322-41-117101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 114 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 2 | - | 94V-0 | 8536.69.40.40 | 150V | Straight | 7.62mm | 1A | 0.100 2.54mm | 100V | 22 | Tin | - | - | 1.1938mm | - | 10mOhm | - | 5.08 mm | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | - | 27.8mm | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-650-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 50 | Tin | - | - | 3.175mm | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-420-41-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 20 | Tin | - | - | 3.175mm | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-308-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 2 | - | 94V-0 | - | 150V | Straight | 10.1mm | 1A | 0.100 2.54mm | 100V | 8 | Tin | - | - | 3.175mm | - | 10mOhm | 10GOhm | 7.62 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 10.1mm | - | 29.5μin 0.75μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-652-41-005101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | - | - | 10mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-424-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Brass, Copper | - | 150V | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 8536.69.40.40 | - | - | 2.8mm | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 2.9972mm | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 30.4mm | 12.6mm | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-424-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 3.175mm | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-83-422-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | 2 | - | - | - | 150V | Straight | 12.6mm | 1A | 0.100 2.54mm | 100V | 22 | Tin | RECTANGULAR | 0.496 inch | 12.954mm | RND PIN-SKT | 10mOhm | 10GOhm | 10.16 mm | 0.1 inch | 1400VAC V | 0.510 12.95mm | 0.100 2.54mm | Open Frame | - | 27.8mm | - | 29.5μin 0.75μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 |