- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510-87-145-13-041101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 145 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-172-16-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 172 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 172 (16 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 117-87-640-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | 1A | 0.070 1.78mm | - | - | 40 | Tin | - | 0.694 inch | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.07 inch | - | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-146-15-061101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 146 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 146 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-169-13-000101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 169 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 169 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-156-16-091101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 156 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 156 (16 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-100-15-101101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 100 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 100 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-225-17-003135 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 225 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 225 (17 x 17) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-87-365-17-091147 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 365 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 365 (17 x 17) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121-83-310-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.497 inch | 10 | Tin | RECTANGULAR | 0.398 inch | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | - | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-175-16-071101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 175 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 175 (16 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-160-16-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 160 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 160 (16 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-463-19-101111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 463 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 463 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-145-13-041101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 145 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-952-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 52 | Tin | - | - | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | - | 1400VAC V | 0.9 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-089-13-082101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 89 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 89 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-83-310-41-117101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 114 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | 94V-0 | 8536.69.40.40 | 150V | Straight | - | 10.1mm | 1A | 0.100 2.54mm | 100V | - | 10 | Tin | - | - | 1.1938mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | 12.6mm | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-87-068-10-061117 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 68 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 68 (10 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 514 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 68 | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-83-306-41-036101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.3 inch | 6 | Tin | RECTANGULAR | 0.398 inch | 2.794mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-310-41-105161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 8536.69.40.40 | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.496 inch | 10 | Tin | - | - | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | - | - | 0.1 inch | 1400VAC V | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |