- Series
- Packaging
- Contact Finish Mating
- Current Rating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Preci-Dip Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 146-87-316-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.8 inch | 16 | Tin | RECTANGULAR | 0.398 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-312-41-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 12 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 299-83-306-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 94V-0 | - | - | - | Right Angle | - | - | 1A | 0.100 2.54mm | - | - | 6 | Tin | - | - | 3.2512mm | - | - | 10mOhm | - | - | - | - | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | - | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-87-281-19-081117 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 281 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 281 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 514 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 281 | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-83-628-41-036101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 8536.69.40.40 | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.4 inch | 28 | Tin | RECTANGULAR | 0.697 inch | 2.794mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-310-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 10 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-650-41-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 50 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 117-83-652-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.070 1.78mm | - | 1.839 inch | 52 | Tin | - | 0.694 inch | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.07 inch | 1400VAC V | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-114-13-062101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 114 (13 x 13) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 150V | - | Straight | - | 33.02mm | 1A | 0.100 2.54mm | 100V | - | 114 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 33.02mm | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-088-13-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 88 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 88 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 88 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-87-650-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 50 | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-064-10-051101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 64 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 64 (10 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 64 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 612-83-310-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 10 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-324-41-605101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Tube | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | Straight | - | - | - | 0.100 2.54mm | - | - | 24 | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | No | ROHS3 Compliant | - | ||
![]() 110-83-422-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | 8536.69.40.40 | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 22 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-624-41-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Tube | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 2 | Female | 94V-0 | 8536.69.40.40 | - | 1A | Straight | - | - | - | 0.100 2.54mm | - | - | 24 | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 546-83-121-13-061135 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 121 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 121 (13 x 13) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-636-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | STANDARD: UL 94V-0, LOW PROFILE | - | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 36 | Tin | - | - | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | - | 1400VAC V | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-87-648-41-117101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 114 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 17.7mm | 1A | 0.100 2.54mm | 100V | - | 48 | Tin | - | - | 1.1938mm | - | - | 10mOhm | 10GOhm | 15.24 mm | - | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | 60.9mm | Flash | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-114-13-061101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 114 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 114 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 114 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |